EN
  • EN
  • DE

DSPIC33FJ12MC201

Part No DSPIC33FJ12MC201
Manufacturer Microchip Technology
Catalog END - OF - LIFE
Description Flash Programming Specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1169949-DSPIC33FJ12MC201
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12MC201 CAD Model

Description

The dsPIC33FJ12MC201 from Microchip Technology is a high-performance 16-bit Digital Signal Controller (DSC) that blends the capabilities of a microcontroller with the signal processing prowess of a digital signal processor. This compact and versatile component is designed to cater to a wide range of applications, including motor control, power conversion, and sensor processing, among others.

Key Features:

  • High-Speed CPU: The dsPIC33FJ12MC201 features a 40 MIPS (Million Instructions Per Second) 16-bit dsPIC core, enabling fast and efficient processing for complex algorithms and control applications.
  • Memory: It comes with 12 KB of Flash program memory and 1 KB of RAM, providing ample space for application code and data storage.
  • Robust Peripherals: A rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and serial communication interfaces (UART, SPI, I2C), supports diverse application requirements.
  • Motor Control PWMs: The device includes specialized peripherals for motor control applications, such as high-resolution PWM outputs with fault protection features.
  • Advanced Analog Features: The on-chip ADC offers 10-bit resolution with multiple channels, ideal for precision measurement in control systems.
  • Flexible Oscillator Options: A variety of clock options are available, including an internal oscillator and support for external crystal oscillators, providing design flexibility and the ability to optimize power consumption.

Applications:

The dsPIC33FJ12MC201 excels in applications that require real-time control and signal processing, such as:

  • Brushless DC and AC induction motor control
  • Power supplies and converters
  • Intelligent sensor processing
  • Automotive and aerospace control systems
  • Industrial automation and robotics

With its combination of performance, memory, and peripherals, the dsPIC33FJ12MC201 is an ideal choice for engineers looking to develop sophisticated control systems in a compact package. Microchip Technology's commitment to quality ensures that this DSC provides a reliable and cost-effective solution for a multitude of embedded control challenges.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,582 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess