EN
  • EN
  • DE

LT1720CS8TR

Part No LT1720CS8TR
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-RINOUT DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 7mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 10ns
Hysteresis 7mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 206730-LT1720CS8TR
Ultra Librarian 3D Model Ultra Librarian LT1720CS8TR CAD Model

Description

The LT1720CS8TR is a high-performance, dual comparator designed with the precision and speed required for a wide range of demanding applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this comparator is known for its fast response time and low power consumption.

Key Features:

  • Fast Response Time: The LT1720CS8TR boasts a rapid response time of just 4.5ns, making it one of the fastest comparators in its class. This is essential for high-speed signal processing and timing-critical applications.
  • Dual Comparator: This product contains two independent comparator channels in a single package, providing flexibility and saving space on your PCB.
  • Low Voltage Operation: It operates from a supply voltage range of 2.5V to 5.5V, allowing for use in low voltage systems and compatibility with a variety of digital logic levels.
  • Rail-to-Rail Output: The output stage of the LT1720CS8TR can swing within a few millivolts of the supply rails, ensuring maximum dynamic range and compatibility with other components in the signal chain.
  • Low Power Consumption: Despite its high-speed performance, the LT1720CS8TR is designed for low power consumption, which is critical for battery-powered and portable devices.
  • No Minimum Input Signal: Unlike many other comparators, the LT1720CS8TR does not require a minimum input signal swing to function, which simplifies circuit design.

Applications:

The LT1720CS8TR is suitable for a variety of applications, including:

  • High-Speed Data Acquisition Systems
  • Zero-Crossing Detectors
  • Window Comparators
  • Waveform Generators
  • Pulse and Square Wave Shapers
  • High-Speed Sampling Circuits
  • Communication Systems

With its combination of speed, precision, and low power consumption, the LT1720CS8TR from Linear Technology is an ideal choice for engineers and designers looking to enhance the performance of their high-speed electronic systems.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess