EN
  • EN
  • DE

PCA9674BS

Part No PCA9674BS
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Remote 8-bit I/O expander for Fm+ I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236142-PCA9674BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9674BS CAD Model

Description

Introducing the PCA9674BS I/O Expander from NXP

The PCA9674BS is a robust I/O expander from NXP Semiconductors, designed to provide additional I/O capabilities to microcontroller-based systems. This highly versatile chip is perfect for applications where additional I/Os are required, such as in embedded systems, automation, and control applications.

Key Features

  • Expansive I/O Interface: The PCA9674BS offers 8-bit I/O port which can be configured as inputs or outputs, providing flexibility and ease of use for a wide range of applications.
  • High-Speed I2C Interface: It supports a fast I2C-bus interface with speeds up to 400 kHz, allowing for quick communication with the host controller.
  • Low Power Consumption: Designed with power efficiency in mind, this I/O expander features a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Interrupt Output: An interrupt output is provided to alert the host controller of changes on the input ports, which helps in reducing the need for continuous polling and thus saves power.
  • Address Pins: It has three hardware address pins that allow up to eight devices to share the same I2C bus, making it ideal for complex systems requiring multiple I/O expanders.

Applications

The PCA9674BS is highly suited for applications that require additional I/Os such as:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Robotics
  • Consumer electronics

Package and Quality

Encased in a space-saving HWQFN20 package, the PCA9674BS is designed for compact PCB layouts. NXP ensures reliability and performance, making this I/O expander a trusted component in any hardware designer's toolkit.

With its blend of features, the PCA9674BS from NXP stands out as an excellent choice for expanding the I/O capabilities of microcontroller systems without the need for major redesigns or additional processors. Its ease of integration and flexibility make it a go-to solution for engineers looking to enhance their designs efficiently and cost-effectively.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess