EN
  • EN
  • DE

LT1715HMS#TRPBF

Part No LT1715HMS#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 4NS DUAL 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type General Purpose
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 12V
Voltage - Input Offset (Maximum) 2.5mV at ±5V
Current - Input Bias (Maximum) 7μA at ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Maximum) 2.2mA
CMRR, PSRR (Typ) 55dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 9ns
Hysteresis 7mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Mounting Style SMD
Supplier Device Package 10-MSOP
Part Number Series LT1715
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813881-LT1715HMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1715HMS#TRPBF CAD Model

Description

Linear Technology's LT1715HMS#TRPBF: Ultrafast, Dual Comparator

The LT1715HMS#TRPBF is a high-speed, dual comparator designed by Linear Technology, renowned for their precision electronic components. This particular model stands out due to its ultrafast operation and low voltage capabilities, making it an ideal choice for a wide range of applications where timing is critical.

Key Features:

  • Ultrafast Propagation Delay: One of the most notable features of the LT1715HMS#TRPBF is its incredibly fast propagation delay of just 4.5ns with a 5mV overdrive. This makes it suitable for high-speed signal processing tasks and timing-critical applications.
  • Dual Comparator: This component integrates two independent comparators in a single package, providing flexibility and saving space on the circuit board.
  • Low Voltage Operation: The LT1715HMS#TRPBF operates from a 2.7V to 7V supply, accommodating a variety of power sources and making it versatile for both battery-powered and line-powered systems.
  • Complementary Outputs: Each comparator has a separate complementary TTL/CMOS output, which provides both in-phase and inverse-phase signals, enhancing the design's versatility.
  • Input Range: The input range includes ground, allowing for single supply operation and simplifying the interface with low-voltage logic.
  • Low Power Consumption: Despite its high-speed operation, the device consumes minimal power, making it an energy-efficient choice for portable and battery-operated devices.

Applications:

The LT1715HMS#TRPBF is designed to meet the needs of a variety of high-speed applications. Its rapid response time and low power consumption make it perfect for:

  • High-speed signal processing
  • Line receivers
  • Window comparators
  • Zero-crossing detectors
  • Pulse and square wave shapers
  • High-speed sampling circuits
  • ASEL and PLL systems

Reliability and Quality:

Linear Technology ensures that their products, including the LT1715HMS#TRPBF, maintain the highest standards of quality and reliability. The component is available in an MSOP-10 package, which is suitable for space-constrained applications while providing excellent thermal performance.

Whether you are designing a high-speed ADC interface, a digital pulse shaper, or any other application requiring a fast and reliable comparator, the LT1715HMS#TRPBF from Linear Technology is an excellent choice that promises to deliver both performance and efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4465 $53.7860
10+ $11.0331 $110.3310
15+ $10.6883 $160.3245
20+ $10.3435 $206.8700
26+ $9.9987 $259.9662
34+ $8.9644 $304.7896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess