EN
  • EN
  • DE

LT1711IMS8#TRPBF

Part No LT1711IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-RINOUT SINGLE 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage - Operating 2.4 V to 12 V, ±2.4 V to 6 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 22mA
CMRR, PSRR (Typ) 75dB CMRR, 85dB PSRR
Propagation Delay (Max) 6ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 123091-LT1711IMS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1711IMS8#TRPBF CAD Model

Description

Product Overview: LT1711IMS8#TRPBF

The LT1711IMS8#TRPBF is a high-speed, single comparator from Linear Technology, renowned for its precision and performance in a variety of applications. This comparator is designed to operate with a dual supply range of 2.7V to 7V or a single supply of 4.5V to 7V, making it incredibly versatile for both battery-powered and conventional powered systems.

Key Features

  • Fast Response Time: The LT1711IMS8#TRPBF boasts a rapid response time of 4.5ns with a 5mV overdrive, ensuring quick and accurate signal processing which is essential for high-speed applications.
  • Low Voltage Operation: Its ability to function at low voltages makes it ideal for portable and low-power designs.
  • Low Power Consumption: With a supply current of just 2.5mA, this comparator is optimized for systems where power efficiency is crucial.
  • Rail-to-Rail Output: The rail-to-rail output stage provides a wide dynamic range, which is particularly beneficial in single-supply operations and for driving loads directly.
  • Input Offset Voltage: The device features a low input offset voltage, which enhances overall accuracy in signal detection and comparison.

Applications

The LT1711IMS8#TRPBF is suited for a myriad of applications that require high-speed and accurate voltage comparison. Some common applications include:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Battery-powered systems
  • Data system front-ends
  • Pulse and waveform generation

Quality and Reliability

Linear Technology is committed to delivering high-quality and reliable components. The LT1711IMS8#TRPBF is packaged in an 8-lead MSOP, which is suitable for compact designs without sacrificing thermal performance. Each unit undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications.

Conclusion

The LT1711IMS8#TRPBF from Linear Technology is an exceptional choice for designers looking for a high-speed, low-power, and precise voltage comparator. Its robust feature set, combined with Linear Technology's reputation for quality, makes it a valuable component for a wide range of electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0644 $54.1932
7+ $14.8221 $103.7547
11+ $14.3589 $157.9479
15+ $13.8957 $208.4355
19+ $13.4325 $255.2175
25+ $12.0430 $301.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess