EN
  • EN
  • DE

LT1641-1CS8#TRMPBF

Part No LT1641-1CS8#TRMPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828500-LT1641-1CS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1641-1CS8#TRMPBF CAD Model

Description

LT1641-1CS8#TRMPBF - Hot Swap Controller

The LT1641-1CS8#TRMPBF is a sophisticated hot swap controller integrated circuit from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This component is housed in an 8-lead SOIC package, ensuring a compact footprint for space-constrained applications. It is also available in a tape and reel packaging option, denoted by the suffix 'TRMPBF', which facilitates automated assembly processes for large-scale production.

Key Features

  • Voltage Range: The device operates over a wide voltage range, accommodating systems with supply voltages from 9V to 80V, making it versatile for various applications.
  • Adjustable Current Limit: The LT1641-1CS8#TRMPBF allows for precise setting of the overcurrent threshold via an external resistor. This feature provides flexibility in protecting the system against excessive current draw.
  • Auto-Retry or Latch Off: Upon fault detection, the device can be configured for auto-retry or latch-off, ensuring that the system response to overcurrent or overtemperature conditions is tailored to the application's requirements.
  • Gate Voltage Clamped: The internal MOSFET gate voltage is clamped to protect against overvoltage, ensuring reliability and longevity of the hot swap controller.
  • Under Voltage Lockout (UVLO): The LT1641-1CS8#TRMPBF includes UVLO protection, which prevents the device from turning on when the input voltage is below a certain threshold, thus safeguarding the system.

Applications

With its robust feature set, the LT1641-1CS8#TRMPBF is ideal for a range of applications, including:

  • High Availability Systems
  • Redundant Power Supplies
  • Network Servers and Storage Systems
  • Telecommunications Equipment

The LT1641-1CS8#TRMPBF from Linear Technology is a reliable and flexible solution for managing power distribution and ensuring the safe hot swapping of boards. Its advanced features and wide voltage range make it an essential component for any system requiring high availability and maintainability.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3500 $64.3500
2+ $52.8000 $105.6000
3+ $51.1500 $153.4500
5+ $49.5000 $247.5000
6+ $47.8500 $287.1000
7+ $42.9000 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess