EN
  • EN
  • DE

MAX9017AEKA

Part No MAX9017AEKA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 2 W/VOLT REF SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Series Automotive, AEC-Q100, Beyond-the-Rails™
Package Bulk
Product Status Active
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 35mA
Current - Quiescent (Max) 2.3µA
CMRR, PSRR (Typ) -80dB PSRR
Propagation Delay (Max) 28µs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case SOT-23-8
Mounting Type Surface Mount
Supplier Device Package SOT-23-8
Base Product Number MAX9017
Standard Package 146 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707195-MAX9017AEKA
Ultra Librarian 3D Model Ultra Librarian MAX9017AEKA CAD Model

Description

Maxim Integrated MAX9017AEKA Precision Comparator

The MAX9017AEKA from Maxim Integrated is a high-performance precision comparator designed with advanced silicon technology to deliver superior accuracy and reliability for a wide range of applications. This device is a part of the MAX9017 series, known for their low-power consumption and small footprint, making them an ideal choice for portable and space-constrained applications.

Encapsulated in a compact 8-pin SOT23 package, the MAX9017AEKA offers a single comparator with a 1.182V ±1.5% internal reference voltage, which enables precise voltage monitoring without the need for external components. The comparator's unique design allows for a low input offset voltage of just 0.5mV (max) and an input bias current as low as 1pA, ensuring high accuracy in signal comparison.

This device operates from a single +2.5V to +5.5V supply voltage, making it versatile for various electronic systems. Additionally, the MAX9017AEKA features a low supply current of just 4μA, which is beneficial for battery-powered devices where power efficiency is crucial. Its push-pull output stage can sink and source current, which allows for a direct interface with TTL, CMOS, and other logic systems without the need for pull-up resistors.

With a fast propagation delay of typically 4.5μs, the MAX9017AEKA is suited for applications that require quick response times, such as alarm systems, window comparators, and level shifters. The device also includes an overdrive protection feature that prevents phase reversal when the input voltage exceeds the common-mode voltage range, enhancing the stability and robustness of the system.

Designed for a broad range of applications, including system monitoring, control systems, A/D converters, and portable equipment, the MAX9017AEKA is a reliable choice for designers looking for a high-quality precision comparator. Its combination of low power, small size, and high precision ensures optimal performance in critical electronic systems.

Overall, the Maxim Integrated MAX9017AEKA stands out as a versatile and efficient solution for precision voltage comparison, offering engineers a reliable component that can enhance the performance and longevity of their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3912 $53.9120
23+ $4.4235 $101.7405
36+ $4.2853 $154.2708
49+ $4.1470 $203.2030
63+ $4.0088 $252.5544
84+ $3.5941 $301.9044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess