EN
  • EN
  • DE

PR-30-T

Part No PR-30-T
Manufacturer Citizen
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834143-PR-30-T
Ultra Librarian 3D Model Ultra Librarian PR-30-T CAD Model

Description

The Citizen PR-30-T is a thermal print head designed for various printing applications. These print heads are commonly used in point-of-sale (POS) systems, label printers, and other thermal printing devices where high-quality, durable printing is required.

Applications:

  • Point-of-Sale (POS) Systems: Used in cash registers and payment terminals for receipt printing.
  • Label Printers: Prints labels for product identification, shipping, and other applications.
  • Ticket Printers: Used in ticketing systems for transportation, entertainment, and events.
  • Kiosk Printers: Found in self-service kiosks for printing information and receipts.
  • Medical Devices: Used in medical equipment for printing patient information and test results.

Features:

  • High Resolution: Produces clear and legible text and graphics.
  • Long Lifespan: Designed for extended use and reliability.
  • Fast Printing Speed: Enables quick printing of receipts and labels.
  • Compact Design: Allows for easy integration into various printing devices.
  • Durable Construction: Withstands the demands of frequent use.

Benefits:

  • Improved Print Quality: Ensures clear and accurate printing for easy readability.
  • Reduced Maintenance Costs: Minimizes downtime and repair expenses due to the print head's long lifespan.
  • Increased Productivity: Fast printing speed improves efficiency in high-volume printing environments.
  • Flexible Integration: Compact design allows for use in a wide range of printing devices.
  • Reliable Performance: Durable construction ensures consistent performance over time.

Additional Details:

The PR-30-T specification includes the print resolution (measured in dots per millimeter or dots per inch - DPI), the maximum print speed, the print width (30 mm in this case), operating voltage, and the head resistance. It is designed to work with specific thermal paper types and thicknesses. The print head's lifespan is typically measured in number of pulses or kilometers of paper printed.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess