EN
  • EN
  • DE

LT1634BCS8-2.5#TRPBF

Part No LT1634BCS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 0.01mA 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 50mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Current - Cathode 8μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780578-LT1634BCS8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1634
Introduction Date June 10, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1634BCS8-2.5#TRPBF CAD Model

Description

LT1634BCS8-2.5#TRPBF Precision Reference Voltage Source

The LT1634BCS8-2.5#TRPBF is a high-precision, low-power voltage reference from Linear Technology, designed to provide a stable 2.5V output. This micropower, precision series voltage reference is ideal for applications that demand energy efficiency and accuracy, such as portable battery-powered devices, measurement instruments, and industrial control systems.

Key Features:

  • Output Voltage: Precisely trimmed to 2.5V with high accuracy.
  • Low Drift: Exhibits minimal voltage drift over time, ensuring reliable performance in critical applications.
  • Low Power: Consumes a low quiescent current, making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range, from -40°C to +125°C, accommodating a variety of environmental conditions.
  • Stability: Maintains output stability with capacitive loads, ensuring consistent performance in various circuit configurations.
  • Package: Available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.
  • Reverse Battery Protection: Tolerates a reverse battery condition, safeguarding the device and the application in case of incorrect power supply connection.

Applications:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Precision instrumentation

The LT1634BCS8-2.5#TRPBF from Linear Technology is a robust and reliable solution for applications that require a high-accuracy voltage reference. Its low power consumption and stable performance make it an excellent choice for designers who need to optimize power efficiency without compromising precision. Whether used in portable devices or sophisticated control systems, this voltage reference ensures consistent operation and long-term stability.

With its compact form factor and comprehensive features, the LT1634BCS8-2.5#TRPBF is an essential component for a wide range of electronic applications where voltage precision is paramount.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess