EN
  • EN
  • DE

REF02AJ/883

Part No REF02AJ/883
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0436+
Reference case CAN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 720068-REF02AJ/883
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF02AJ/883 CAD Model

Description

The REF02AJ/883 from Analog Devices Inc. is a high-precision voltage reference that offers a fixed 5V output with an impressive temperature stability and low noise performance. This device is specifically designed to maintain a stable voltage reference over a wide range of operating conditions, making it an ideal choice for precision data converters, industrial instrumentation, and high-end consumer electronics.

Key Features

  • Output Voltage: Fixed 5V with ±0.3% maximum initial error.
  • Temperature Coefficient: Excellent temperature stability with a coefficient of 10ppm/°C maximum over the full military temperature range.
  • Long-Term Stability: Superior long-term stability of 25ppm/1000 hours at 125°C, ensuring consistent performance over time.
  • Low Noise: Low noise performance with a typical output noise of 10μV P-P (0.1Hz to 10Hz).
  • Supply Range: Wide supply voltage range from 7V to 40V, providing flexibility in various circuit designs.
  • Load Regulation: Excellent load regulation of 25ppm/mA, catering to applications with varying load conditions.
  • Quiescent Current: Low quiescent current of 1.4mA (typical), which helps in power-sensitive applications.
  • Package: Available in a hermetically sealed TO-99 package, ensuring robustness and reliability in harsh environments.

Applications

The REF02AJ/883 is versatile and can be used in a range of applications including:

  • Digital to Analog Converters (DACs)
  • Analog to Digital Converters (ADCs)
  • Portable Instrumentation
  • Precision Power Supplies
  • Industrial Control Systems
  • High-precision Measurement Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the REF02AJ/883 is no exception. This product is compliant with the stringent MIL-STD-883 standards, ensuring that it meets the requirements for military and aerospace applications. The device's performance is backed by rigorous testing and quality control processes that Analog Devices is known for.

Note: For detailed technical specifications, application circuits, and additional information, please refer to the REF02AJ/883 datasheet available on the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $142.1053 $142.1053
2+ $137.3685 $274.7370
3+ $123.1579 $369.4737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess