EN
  • EN
  • DE

LT1021DCS8-10#TRPBF

Part No LT1021DCS8-10#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 10V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.5%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 11.5 V to 40 V
Operating Supply Current 2mA
Current - Cathode 1.7mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057651-LT1021DCS8-10#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1021DCS8-10#TRPBF CAD Model

Description

The LT1021DCS8-10#TRPBF is a high-performance, precision voltage reference from Linear Technology. This device is designed to offer both excellent stability and low noise performance, making it an ideal choice for high-precision data conversion systems, precision instruments, and advanced industrial applications.

Key Features

  • Reference Voltage: 10V
  • Package Type: DCS8 (8-Lead Plastic Small Outline Narrow)
  • Temperature Coefficient: Typically 5ppm/°C
  • Initial Accuracy: Typically ±0.05%
  • Output Current Capability: ±10mA
  • Long-Term Stability: Typically 20ppm/√kHr
  • Low Noise: Without the need for an external capacitor
  • Supply Range: 12V to 18V
  • Dropout Voltage: Typically 1V

Applications

This precision voltage reference can be used in a wide range of applications due to its high accuracy and stability. Some of the applications include:

  • High-Precision Data Conversion Systems
  • Industrial Process Control Systems
  • Precision Instruments
  • Medical Equipment
  • Automotive Electronics
  • Battery-Powered Devices
  • Power Supply Control

Product Advantages

The LT1021DCS8-10#TRPBF stands out in the market due to its robust design that ensures high precision over a wide range of environmental conditions. It offers excellent temperature stability and a low output noise, which are critical for sensitive electronic applications. Additionally, its ability to directly drive capacitive loads makes it highly versatile for complex circuit designs.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1021DCS8-10#TRPBF is no exception. It is designed to meet stringent requirements, ensuring reliability and performance consistency over time. The device is also available in a tape and reel package (designated by the #TRPBF suffix), which is suitable for automated assembly processes, further enhancing its suitability for volume production.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess