EN
  • EN
  • DE

LT1634BCMS8-1.25

Part No LT1634BCMS8-1.25
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description LT1634 - IC VOL REF SHUNT FIXED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Linear Technology
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 100 mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 10µVp-p
Current - Cathode 7 µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT1634
Standard Package 45 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 623291-LT1634BCMS8-1.25
Ultra Librarian 3D Model Ultra Librarian LT1634BCMS8-1.25 CAD Model

Description

Overview of the LT1634BCMS8-1.25 Precision Reference

The LT1634BCMS8-1.25 is a high-precision voltage reference IC produced by Linear Technology, now part of Analog Devices. This device is designed to provide a stable and accurate reference voltage for various applications, including data conversion, power supply control, and instrumentation. The LT1634BCMS8-1.25 is particularly well-suited for battery-powered and portable devices due to its low power consumption and small footprint.

Key Features

  • Reference Voltage: The device offers a precise 1.25V output, which is factory-trimmed for high accuracy.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the LT1634BCMS8-1.25 ensures stable performance over a wide temperature range.
  • Low Dropout Voltage: The low dropout performance allows the reference to remain accurate even with minimal difference between the input voltage and the reference voltage.
  • Wide Operating Range: The device can function effectively with supply voltages from 2.7V up to 18V, accommodating a broad spectrum of applications.
  • Low Power Consumption: It is optimized for battery-powered applications, consuming minimal power to preserve battery life.
  • High Output Current: Capable of sourcing or sinking up to 10mA, the LT1634BCMS8-1.25 can drive heavy loads when necessary.
  • Stability: The device remains stable with capacitive loads, ensuring reliable performance in various circuit configurations.
  • Packaging: The LT1634BCMS8-1.25 comes in an 8-lead MSOP package, which is ideal for space-constrained applications.

Applications

The LT1634BCMS8-1.25 is versatile and can be used in a range of applications, such as:

  • Precision data systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Battery management systems
  • Industrial controls

Its reliable performance, combined with the compact size and low power requirements, make the LT1634BCMS8-1.25 a go-to solution for designers who require a stable voltage reference in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4517 $56.7102
13+ $7.7553 $100.8189
20+ $7.5129 $150.2580
28+ $7.2706 $203.5768
36+ $7.0282 $253.0152
48+ $6.3012 $302.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,028 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess