EN
  • EN
  • DE

LT1634ACS8-1.25#TRPBF

Part No LT1634ACS8-1.25#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 100mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Current - Cathode 7μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058509-LT1634ACS8-1.25#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1634ACS8-1.25#TRPBF CAD Model

Description

LT1634ACS8-1.25#TRPBF - Precision Micropower Shunt Voltage Reference

The LT1634ACS8-1.25#TRPBF is a high-precision, low-power shunt voltage reference from Linear Technology, now part of Analog Devices. This component is designed to provide a stable reference voltage of 1.25V with an impressive initial accuracy of 0.1% and a temperature coefficient of only 10ppm/°C over a wide temperature range. Its low operational current and small footprint make it an ideal choice for battery-powered and portable applications where power efficiency and space are critical considerations.

This voltage reference comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is characterized for operation from -40°C to 85°C. The LT1634ACS8-1.25#TRPBF is also available in a tape and reel format, denoted by the 'TRPBF' suffix, facilitating automated assembly processes for high-volume production.

The LT1634 is capable of shunt operation with an external resistor, allowing it to work over a wide range of currents from 20µA to 20mA. This flexibility ensures that the device can maintain a stable output voltage even under varying load conditions. Its low dynamic impedance and excellent transient response further contribute to its performance stability.

Key Features:

  • Output voltage: 1.25V
  • Initial accuracy: ±0.1%
  • Temperature coefficient: 10ppm/°C
  • Wide operating current range: 20µA to 20mA
  • Low dynamic impedance
  • Stable with capacitive loads
  • 8-lead SOIC package
  • Operating temperature range: -40°C to 85°C

Applications for the LT1634ACS8-1.25#TRPBF include portable and battery-powered equipment, precision data acquisition systems, industrial controls, and automotive electronics where consistent and reliable voltage reference is crucial. Its long-term stability and low temperature drift make it an excellent choice for precision applications such as A/D and D/A conversion, voltage monitoring, and instrumentation.

Overall, the LT1634ACS8-1.25#TRPBF by Linear Technology is a robust and reliable component that provides a precision voltage reference solution for a myriad of electronic applications demanding high accuracy and low power consumption.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
National Semiconductor (TI)
IC Ref Prec Volt Micropwr 8-SOIC
Lowest to $16.3213
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess