Products specifications Report Issue?

Reference Date Code 0102+
Reference case TO263-5
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714955-LT1580IQ#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1580IQ#TR CAD Model

Description

Linear Technology LT1580IQ#TR Low-Dropout Fast-Response Positive Regulator

The LT1580IQ#TR from Linear Technology is a robust, low-dropout, and fast-response positive regulator designed to maintain high efficiency and stability across a wide range of applications. This regulator is particularly suitable for high current, low voltage applications where maintaining a stable output is critical.

Key Features:

  • High Current Capability: The LT1580IQ#TR is capable of delivering up to 7A of continuous output current, making it suitable for demanding applications.
  • Low Dropout Voltage: It offers an exceptionally low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
  • Fast Transient Response: The device is designed to provide a fast transient response, which is essential for applications that experience rapid load changes.
  • Adjustable Output: Users can set the output voltage from 1.25V to 5V using external resistors, providing flexibility for a variety of uses.
  • Stable with Low ESR Capacitors: The LT1580IQ#TR remains stable with output capacitors that have a low equivalent series resistance (ESR), which is common in modern high-performance capacitors.

Applications:

The LT1580IQ#TR is ideal for a wide range of applications, including:

  • Microprocessor supply
  • Post-regulation for switching supplies
  • Low voltage logic supplies
  • Battery-powered devices

Product Specifications:

  • Part Number: LT1580IQ#TR
  • Manufacturer: Linear Technology
  • Package/Case: 5-Lead TO-220
  • Operating Temperature Range: -40°C to 125°C
  • Regulation Accuracy: High accuracy ensures reliable operation under various conditions.
  • Protection Features: Includes overcurrent and overtemperature protection for enhanced safety and reliability.

The LT1580IQ#TR is available in a tape and reel package, denoted by the #TR suffix, which facilitates automated manufacturing processes. This product exemplifies Linear Technology's commitment to delivering high-performance power management solutions.

You May Also Be Interested in

TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention