EN
  • EN
  • DE

BQ24314DSJRG4

Part No BQ24314DSJRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description OVERVOLTAGE AND OVERCURRENT PROTECTION IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154180-BQ24314DSJRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24314DSJRG4 CAD Model

Description

Product Overview: BQ24314DSJRG4 from Texas Instruments

The BQ24314DSJRG4 is a high-efficiency, integrated battery charge controller from Texas Instruments, designed to cater to the needs of portable applications. This sophisticated device is tailored to manage power for rechargeable lithium-ion or lithium-polymer batteries, making it an ideal choice for a wide range of portable electronic devices such as smartphones, tablets, and digital cameras.

Key Features

  • Advanced Charge Management: The BQ24314DSJRG4 offers a comprehensive solution for battery charging, featuring dynamic power-path management which ensures that the system can be powered while simultaneously charging the battery.
  • High-Efficiency Operation: With its high-efficiency power conversion capabilities, this charge controller maximizes battery life and minimizes charging time, making it an energy-efficient choice for modern electronics.
  • Integrated Safety Features: Safety is paramount in battery management, and this device comes with built-in features such as overvoltage protection, thermal regulation, and a charge safety timer for enhanced protection of both the battery and the device.
  • Flexible Power Supply: The BQ24314DSJRG4 supports a wide input voltage range, accommodating various power sources, from USB ports to AC adapters.
  • Compact Design: Housed in a small package, the product is designed to fit into space-constrained applications, allowing for more flexible PCB design and layout.

Technical Specifications

The device operates with an input voltage range of 4.35 V to 26 V, which is suitable for USB and adapter power sources. It has a programmable charge current up to 1.5 A, and the charge voltage is fixed at 4.2 V per cell, which is the standard for lithium-ion cells. The BQ24314DSJRG4 also features an I2C interface for programming and charge status reporting, making it a versatile and user-friendly option for designers and engineers.

Applications

Thanks to its versatility and high performance, the BQ24314DSJRG4 is well-suited for a variety of applications. Whether it is for personal electronics, portable medical devices, or any other battery-powered application, this charge controller provides a reliable solution for power management and extends the usability of portable devices.

Overall, the BQ24314DSJRG4 from Texas Instruments stands out as a high-quality, efficient, and safe charging solution for today's portable electronics market.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6054 $51.4590
205+ $0.4968 $101.8440
315+ $0.4812 $151.5780
430+ $0.4657 $200.2510
560+ $0.4502 $252.1120
745+ $0.4036 $300.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess