EN
  • EN
  • DE

DS2762AE-025

Part No DS2762AE-025
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description High-Precision Li+ Battery Monitor With Alerts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169247-DS2762AE-025
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2762AE-025 CAD Model

Description

Maxim Integrated DS2762AE-025 High-Precision Li+ Battery Monitor

The DS2762AE-025 from Maxim Integrated is a sophisticated, high-precision battery monitor IC, specifically designed for Lithium-ion (Li+) batteries. This versatile monitoring solution offers a comprehensive set of features that enable precise battery management for a wide range of portable and handheld devices, such as smartphones, tablets, and other consumer electronics that demand accurate fuel gauging and battery safety.

Key Features:

  • High-Accuracy Measurement: The DS2762AE-025 provides high-precision voltage, temperature, current, and charge accumulation measurements, ensuring that the battery's state is monitored with accuracy and reliability.
  • Integrated A/D Converter: With its built-in 15-bit delta-sigma analog-to-digital converter, the device delivers precise readings, which are crucial for effective battery management and fuel gauging algorithms.
  • Temperature Sensor: The onboard temperature sensor allows for monitoring of the battery cell temperature, which is vital for maintaining optimal performance and preventing thermal runaway conditions.
  • Current Sensing: The IC's ability to measure bidirectional current flow enables it to accurately track both charging and discharging cycles, contributing to a more precise calculation of the remaining battery capacity.
  • Nonvolatile Memory: Configuration and data storage are facilitated by the integrated nonvolatile memory, which retains critical battery information even when the system is powered off.
  • Communication Interface: The DS2762AE-025 utilizes a 1-Wire® interface for communication, allowing for easy integration into existing systems with minimal wiring and a streamlined design.

Applications:

The DS2762AE-025 is ideally suited for applications that require accurate fuel gauging and battery monitoring to extend battery life and ensure user safety. These include:

  • Portable Computing Devices
  • Medical Instruments
  • Handheld Instruments
  • Smart Battery Packs

With its robust feature set and precise monitoring capabilities, the Maxim Integrated DS2762AE-025 stands out as an essential component for advanced battery management in high-performance portable electronics.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,416 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess