EN
  • EN
  • DE
  • IT

LT1512IGN#PBF

Part No LT1512IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST I/V 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1A
Maximum Supply Voltage 25V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 139040-LT1512IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1512IGN#PBF CAD Model

Description

Product Overview: LT1512IGN#PBF

The LT1512IGN#PBF is a high-performance, constant-current, constant-voltage battery charger designed by Linear Technology for a wide range of applications. This versatile integrated circuit (IC) is capable of delivering up to 1.5 amps of charging current, making it an ideal choice for charging large capacity batteries, including lead-acid, nickel-cadmium (NiCd), nickel-metal-hydride (NiMH), and lithium-ion (Li-ion) batteries.

Key Features:

  • Adjustable Charging Current: The LT1512IGN#PBF allows users to set the charging current according to the needs of the specific battery, ensuring efficient and safe charging.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 25V, this charger is flexible and can be used in various applications and with different power supplies.
  • Integrated Current Sense: The device includes an on-chip current sense resistor, which simplifies the circuit design and reduces external component count.
  • Programmable Charging Voltage: The charging voltage is programmable, which allows it to be precisely set to match the specifications of the battery being charged.
  • High-Efficiency Operation: The LT1512IGN#PBF operates with high efficiency, which reduces power loss and heat generation during the charging process.
  • Thermal Protection: The IC includes thermal shutdown protection to prevent damage from overheating.
  • Robust Package: Offered in a 16-lead SSOP package, the LT1512IGN#PBF is both durable and compact, suitable for space-constrained applications.

Applications:

The LT1512IGN#PBF is ideal for portable electronics, backup power systems, and any application where efficient charging of battery packs is required. Its robust design and adjustable parameters make it a go-to solution for engineers and designers looking to create reliable charging systems for their products.

Conclusion:

In summary, the LT1512IGN#PBF from Linear Technology is a comprehensive and adaptable battery charging solution that offers a combination of high performance, efficiency, and ease of use. Its ability to cater to a wide range of battery types and its integrated features make it an excellent choice for a multitude of charging applications.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.5941 $72.5941
2+ $59.5645 $119.1290
4+ $57.7026 $230.8104
5+ $55.8419 $279.2095
6+ $53.9801 $323.8806
8+ $48.3957 $387.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess