EN
  • EN
  • DE

LT1512CS8#TRPBF

Part No LT1512CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST I/V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 119907-LT1512CS8#TRPBF
Case / Package 8-SOIC
Temperature Range - Operating 0°C to 70°C (TA)
Maximum Supply Voltage 25V
Charge Current - Max 1A
Current - Charging Constant - Programmable
Number of Cells 1
Battery Chemistry Multi-Chemistry
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian LT1512CS8#TRPBF CAD Model

Description

Product Overview: LT1512CS8#TRPBF

The LT1512CS8#TRPBF is a highly versatile and efficient Constant-Current/Constant-Voltage Battery Charger designed and manufactured by Linear Technology. This integrated circuit is specifically engineered to cater to the demanding requirements of battery charging and power management applications. It stands out for its ability to charge a variety of battery types including NiCd, NiMH, Lead-Acid, and Lithium-Ion, making it a universal solution for portable power devices.

Key Features

  • Adjustable Charging Current: The device allows for precise setting of the charging current, which can be programmed up to 1.5A. This flexibility ensures compatibility with a wide range of battery capacities and sizes.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 30V, the LT1512CS8#TRPBF can operate efficiently in various power environments, accommodating both low and high voltage sources.
  • High-Efficiency Operation: The switch-mode design of the LT1512CS8#TRPBF ensures high-efficiency charging, which translates to faster charge times and reduced heat generation during operation.
  • Programmable Charge Termination: The charger offers a programmable charge termination timer, which provides additional safety by preventing overcharging, thereby prolonging battery life.
  • Multiple Battery Chemistries: It is capable of charging different types of batteries, making it a versatile choice for various applications.

Applications

The LT1512CS8#TRPBF is suitable for a broad range of applications, including but not limited to:

  • Portable Consumer Electronics
  • Handheld Devices
  • Power Tools
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

Package and Quality

Enclosed in an 8-lead SOIC package, the LT1512CS8#TRPBF is compact and can be easily integrated into space-constrained designs. It is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production. Linear Technology ensures that this product meets rigorous quality standards, providing reliable performance in critical applications.

In summary, the LT1512CS8#TRPBF from Linear Technology is a sophisticated and reliable solution for designers looking to implement an efficient and adaptable battery charging system in their electronic products.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,369 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess