EN
  • EN
  • DE

LT1510CS#TR

Part No LT1510CS#TR
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST V/I 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 302639-LT1510CS#TR
Ultra Librarian 3D Model Ultra Librarian LT1510CS#TR CAD Model

Description

The LT1510CS#TR is a highly efficient, versatile, and robust battery charger IC designed and manufactured by Linear Technology. It stands out in the market for its capability to deliver up to 1.5A of continuous charging current, making it an ideal choice for a wide range of applications, including portable computers, handheld devices, and industrial equipment.

Key Features

  • High Efficiency: The LT1510CS#TR is designed to optimize power efficiency, which is crucial for battery-operated devices, ensuring minimal heat generation and longer battery life.
  • Adjustable Charging Current: Users can set the charging current from 100mA to 1.5A, providing flexibility to cater to different battery capacities and charging speed requirements.
  • Versatile Charging Profiles: This IC supports various battery chemistries, including NiCd, NiMH, Li-Ion, and lead-acid batteries, by adjusting the charging algorithm accordingly.
  • Integrated Safety Features: It includes safety features such as automatic recharge, precharge conditioning for deeply discharged batteries, and shutdown mode to prevent overcharging.
  • Wide Input Voltage Range: The LT1510CS#TR operates over a wide input voltage range, accommodating fluctuating power supplies and different use cases.

Applications

The versatility of the LT1510CS#TR makes it suitable for a diverse array of applications. It is commonly used in:

  • Portable Computers
  • Handheld Instruments
  • Medical Equipment
  • Industrial Devices
  • Consumer Electronics

Product Specifications

Attribute Details Part Number LT1510CS#TR Manufacturer Linear Technology Output Current Up to 1.5A Input Voltage Range Wide Range Battery Chemistry NiCd, NiMH, Li-Ion, Lead-Acid Package Tape & Reel (TR)

The LT1510CS#TR is a testament to Linear Technology's commitment to providing high-quality, efficient, and flexible power management solutions. Whether for consumer gadgets or industrial tools, this battery charger IC ensures safe and reliable charging for a multitude of battery types.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess