EN
  • EN
  • DE

LT1506CR-3.3#TR

Part No LT1506CR-3.3#TR
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0518+
Reference case TO263
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754391-LT1506CR-3.3#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1506CR-3.3#TR CAD Model

Description

The LT1506CR-3.3#TR is a high-performance step-down switching regulator manufactured by Linear Technology, a brand of Analog Devices. This efficient DC-DC converter is designed to deliver a fixed output voltage of 3.3V, making it an ideal power supply solution for a wide variety of electronic applications requiring a stable and reliable voltage source.

Key Features:

  • Fixed Output Voltage: The device provides a 3.3V output, suitable for logic level and digital circuitry that require a 3.3V supply.
  • High Efficiency: With its advanced design, the LT1506CR-3.3#TR achieves high efficiency, which helps in minimizing heat generation and improving system reliability.
  • Wide Input Voltage Range: It can operate with an input voltage range from 4.5V to 60V, accommodating a broad spectrum of power sources.
  • Adjustable Switching Frequency: The switching frequency is programmable up to 200kHz, allowing designers to optimize the size of the external components and the performance of the power supply.
  • Low Dropout Operation: This feature makes the LT1506CR-3.3#TR particularly useful in battery-powered applications where the input voltage can closely approach the output voltage.
  • Protection Features: It includes overcurrent protection and thermal shutdown to safeguard the device and the downstream circuitry from damage under abnormal conditions.

Applications:

The LT1506CR-3.3#TR is versatile and can be used in a range of applications, including:

  • Portable electronics
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Computer peripherals

Package and Availability:

The device is available in a TO-263 package, which is suitable for surface mount technology (SMT) and offers good thermal performance. It is also available in tape and reel packaging, denoted by the '#TR' suffix, facilitating automated manufacturing processes.

Conclusion:

The Linear Technology LT1506CR-3.3#TR step-down converter is a robust, efficient, and reliable solution for a wide array of power regulation needs. Its combination of features and protections ensures that it can deliver consistent performance across various applications and conditions.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
IXYS
Lowest to $7.8205
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess