EN
  • EN
  • DE

LT1461BIS8-5#PBF

Part No LT1461BIS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 100mA
Tolerance ±0.06%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 5.5 V to 20 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132850-LT1461BIS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1461BIS8-5#PBF CAD Model

Description

Product Overview: LT1461BIS8-5#PBF

The LT1461BIS8-5#PBF from Linear Technology is a high-precision, low-power series voltage reference. This component is part of a family of pin-compatible voltage references that are notable for their exceptional stability and accuracy. Designed for ease of use in a wide array of applications, the LT1461BIS8-5#PBF is encapsulated in a compact 8-lead SOIC package, making it a versatile choice for space-constrained designs.

Key Features

  • Precision Output: The LT1461BIS8-5#PBF offers a fixed output voltage of 5V with an impressive initial accuracy of ±0.05%.
  • Low Drift: Over temperature, users can expect an ultra-low drift, enhancing the reliability and performance of the end application.
  • Low Dropout Voltage: This device functions optimally with a minimal difference between the input and output voltage, which is ideal for low-voltage operations.
  • Low Power: With a quiescent current of just 100µA, it is an excellent choice for battery-powered and energy-efficient applications.
  • Temperature Range: The operating temperature range is from -40°C to +85°C, allowing for use in environments with varying temperatures.
  • Stability: The LT1461BIS8-5#PBF is stable with capacitive loads, making it easy to integrate into a variety of circuits without additional compensation.

Applications

The versatility of the LT1461BIS8-5#PBF allows it to be used in numerous applications. It is particularly well-suited for precision data conversion in high-end instrumentation, automotive electronics, portable devices, and industrial controls where consistent voltage is crucial for accurate readings and reliable operation.

Quality and Reliability

Linear Technology ensures that the LT1461BIS8-5#PBF meets the highest quality standards. The product is designed to provide long-term stability and performance, which is reflected in its robust design and manufacturing process. Users can trust in the reliability of this component to maintain system accuracy over its operational lifespan.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9519 $63.8076
8+ $13.0888 $104.7104
12+ $12.6797 $152.1564
17+ $12.2707 $208.6019
22+ $11.8617 $260.9574
29+ $10.6346 $308.4034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess