EN
  • EN
  • DE

MAX6241BESA+

Part No MAX6241BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.2mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021899-MAX6241BESA+
Ultra Librarian 3D Model Ultra Librarian MAX6241BESA+ CAD Model

Description

Introducing the MAX6241BESA+ Precision Voltage Reference from Maxim Integrated

The MAX6241BESA+ is a high-quality precision voltage reference component engineered by Maxim Integrated, a brand renowned for innovative and reliable integrated circuits. This device is designed to offer a stable and precise reference voltage, which is crucial for analog-to-digital conversions, power supply monitoring, and control systems that demand high accuracy.

Key Features

  • Stable Voltage Output: The MAX6241BESA+ provides a fixed output voltage of 4.096V, which is ideal for applications requiring a precise 4V reference.
  • Low Temperature Coefficient: This device boasts an excellent temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, thus maintaining high precision under varying environmental conditions.
  • High Accuracy: With an initial accuracy of ±0.02%, the MAX6241BESA+ stands out for its exceptional precision, making it suitable for critical applications where even slight voltage variations can impact overall performance.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to operate efficiently with a minimal difference between the supply voltage and the reference voltage, enhancing the device's flexibility in low-voltage applications.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various design requirements and ensuring compatibility with multiple system voltages.

Applications

The MAX6241BESA+ is a versatile component that can be used across a diverse array of electronic applications. Its precision and stability make it an excellent choice for:

  • High-resolution analog-to-digital and digital-to-analog converters
  • Industrial control systems
  • Precision instrumentation
  • Data acquisition systems
  • Battery-powered and portable devices

Package and Quality

Encased in a compact 8-pin NSOIC package, the MAX6241BESA+ is designed for space-constrained applications, offering a minimal footprint without compromising on performance. The device's robust construction ensures long-term reliability, adhering to Maxim Integrated's commitment to quality and excellence.

With its high precision, stability, and versatility, the MAX6241BESA+ from Maxim Integrated stands as an outstanding choice for designers seeking a reliable voltage reference solution for their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1357 $54.8142
14+ $7.4959 $104.9426
21+ $7.2617 $152.4957
29+ $7.0274 $203.7946
37+ $6.7932 $251.3484
50+ $6.0905 $304.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,675 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess