EN
  • EN
  • DE

LT1460HCS3-10#TRMPBF

Part No LT1460HCS3-10#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V SOT23-3 / V-Ref Precision 10V 40mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 10.9 V ~ 20 V
Operating Supply Current 350μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 780460-LT1460HCS3-10#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460HCS3-10#TRMPBF CAD Model

Description

Product Overview: LT1460HCS3-10#TRMPBF

The LT1460HCS3-10#TRMPBF is a high-quality, precision voltage reference component from Linear Technology, a brand renowned for its reliable and high-performance electronic components. This particular product is designed to provide a stable and accurate reference voltage, which is a critical feature for a wide range of applications in the electronics industry, including data conversion, power supply control, and instrumentation.

Key Features

  • Reference Voltage: The LT1460HCS3-10#TRMPBF offers a fixed 10V output, which is maintained with high accuracy.
  • Low Temperature Coefficient: This component exhibits a low temperature coefficient, ensuring minimal deviation in the output voltage over a wide temperature range, which enhances the reliability and performance of the end application.
  • Low Dropout Voltage: It features a low dropout voltage, allowing it to function correctly even with minimal difference between the supply voltage and the reference voltage.
  • High Output Current: The device is capable of sourcing or sinking up to 20mA, making it versatile for various load conditions.
  • Package: It is available in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Stability: The LT1460HCS3-10#TRMPBF is designed to be stable with capacitive loads, ensuring consistent performance and ease of use in a variety of circuit configurations.

Applications

The LT1460HCS3-10#TRMPBF is ideal for use in precision data systems, such as high-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters, where a precise reference voltage is crucial for accurate data conversion. It is also well-suited for battery-powered devices, portable instrumentation, and power supply monitoring, where power efficiency and space are of concern.

Quality and Reliability

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LT1460HCS3-10#TRMPBF is no exception, as it undergoes rigorous testing and quality control procedures. This product is designed to perform consistently over its lifespan, providing designers with confidence in their systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0267 $60.1335
11+ $9.8681 $108.5491
16+ $9.5597 $152.9552
22+ $9.2513 $203.5286
28+ $8.9430 $250.4040
38+ $8.0178 $304.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess