Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 4
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1074335-MC9S08QD2CSC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC9S08QD2
Introduction Date January 11, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08QD2CSC CAD Model

Description

NXP MC9S08QD2CSC Microcontroller

The NXP MC9S08QD2CSC is a high-performance microcontroller that is part of the Flexis® QD series, designed to cater to a wide range of embedded applications. This 8-bit MCU is built on the HCS08 core and operates at a maximum frequency of 20 MHz, providing a robust platform for designers looking to develop sophisticated control systems.

With 2KB of flash memory and 128 bytes of RAM, the MC9S08QD2CSC offers enough storage for small to medium-sized applications. Its flash memory is not only ample for program storage but also includes a 64-byte flash block protection feature, ensuring the security and integrity of your code.

The device comes with an array of integrated peripherals that enhance its functionality and reduce the need for external components. These peripherals include an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for precise analog signal measurement, a Serial Communications Interface (SCI) for serial data communication, and an Inter-Integrated Circuit (I²C) bus interface for multi-master communication.

The MC9S08QD2CSC also features a Timer/PWM module that includes two 16-bit timer channels with separate prescaler and a range of timer functions, such as pulse-width modulation (PWM), which is essential for motor control and other applications requiring variable signal outputs.

For enhanced system reliability, this microcontroller incorporates a watchdog timer and a clock monitor. These features help in maintaining system integrity by providing a safeguard against system failures due to software errors or hardware faults.

With its low-power design, the MC9S08QD2CSC supports multiple power-saving modes, including stop and wait modes, which are crucial for battery-powered and energy-sensitive applications. This, along with its wide operating voltage range of 1.8V to 3.6V, makes the microcontroller a versatile choice for portable devices.

On the development side, NXP provides comprehensive support with software development tools, reference designs, and a robust community of developers. The MC9S08QD2CSC is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

In summary, the NXP MC9S08QD2CSC is a feature-rich microcontroller that provides a balance of performance, power efficiency, and peripheral integration, making it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0655 $52.8515
30+ $3.3358 $100.0740
47+ $3.2316 $151.8852
64+ $3.1273 $200.1472
83+ $3.0231 $250.9173
111+ $2.7104 $300.8544
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,802 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention