EN
  • EN
  • DE

LT1460ACS8-5#PBF

Part No LT1460ACS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 40mA
Tolerance ±0.075%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 5.9 V to 20 V
Operating Supply Current 225μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058271-LT1460ACS8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460ACS8-5#PBF CAD Model

Description

Linear Technology's LT1460ACS8-5#PBF Precision Voltage Reference

The LT1460ACS8-5#PBF is a high-precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This top-tier product offers a stable and precise 5V output, making it an ideal choice for applications requiring a highly accurate reference voltage. The LT1460 series is designed to be versatile and is suitable for high-end instrumentation, data conversion systems, and precision power supplies.

Key Features

  • Output Voltage: The LT1460ACS8-5#PBF provides a fixed 5V output with an impressive initial accuracy of ±0.05%.
  • Temperature Stability: With a temperature coefficient as low as 10ppm/°C, users can rely on consistent performance over a wide temperature range.
  • Low Dropout Voltage: It has a low dropout performance, typically 100mV, which allows for operation with minimal headroom above the output voltage.
  • Low Noise: This device boasts an exceptionally low output noise of just 20µV_RMS for a 0.1Hz to 10Hz bandwidth, ensuring a clean reference for sensitive applications.
  • Package: The LT1460ACS8-5#PBF comes in an 8-lead SOIC package, providing a compact footprint for space-constrained designs.

Applications

The LT1460ACS8-5#PBF is a versatile component that can be employed in a variety of applications where precision is paramount. These include:

  • Precision Instrumentation
  • High-Resolution Data Conversion
  • Industrial Process Control Systems
  • Automotive Electronics
  • Battery-Powered Devices

Reliability and Quality

Linear Technology's commitment to quality ensures that the LT1460ACS8-5#PBF meets strict performance standards. The device is characterized for operation from -40°C to 125°C, which speaks to its reliability in harsh conditions. Additionally, the LT1460ACS8-5#PBF is RoHS compliant, adhering to environmental standards for hazardous substances.

With its combination of accuracy, stability, and low noise, the LT1460ACS8-5#PBF is an excellent choice for designers who require a dependable voltage reference that maintains precision across a range of operating conditions.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1894 $57.5682
7+ $15.7452 $110.2164
10+ $15.2531 $152.5310
14+ $14.7611 $206.6554
18+ $14.2691 $256.8438
24+ $12.7930 $307.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 515 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess