EN
  • EN
  • DE

LT6654AHS6-2.5#TRPBF

Part No LT6654AHS6-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V TSOT23-6 / V-Ref Precision 2.5V 10mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.5ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 3 V ~ 36 V
Operating Supply Current 600μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781617-LT6654AHS6-2.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6654
Introduction Date July 26, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6654AHS6-2.5#TRPBF CAD Model

Description

The LT6654AHS6-2.5#TRPBF is a high-precision, low-noise, low-drift voltage reference from Linear Technology. This device is designed to maintain a stable output voltage of 2.5 volts, making it an essential component for precision analog applications. The LT6654 operates over a wide supply voltage range and offers excellent temperature stability, ensuring reliable performance under varying environmental conditions.

Key Features

  • Output Voltage: 2.5V with high accuracy
  • Temperature Drift: Low drift performance ensures minimal variation over temperature changes
  • Noise Performance: Low output noise for applications requiring a clean reference signal
  • Supply Voltage Range: Wide range of supply voltages for versatile use across different systems
  • Package: Supplied in a small SOT-23 package, ideal for space-constrained applications
  • Long-Term Stability: Excellent long-term stability for applications requiring a consistent reference over time

Applications

The LT6654AHS6-2.5#TRPBF is suitable for a variety of applications that demand high precision and stability. It is widely used in:

  • Precision data converters
  • Portable instrumentation
  • Industrial controls
  • Automotive electronics
  • Medical devices

Quality and Reliability

Linear Technology is known for its commitment to manufacturing high-quality components that meet rigorous industry standards. The LT6654AHS6-2.5#TRPBF voltage reference is no exception and is designed to offer reliable performance over its lifetime, backed by Linear Technology's reputation for excellence in engineering and manufacturing.

Ordering Information

The part number LT6654AHS6-2.5#TRPBF denotes the tape and reel packaging option, which facilitates automated assembly processes, making it a convenient choice for mass production environments. For detailed ordering and product information, please refer to the official Linear Technology datasheets or contact their sales team for assistance.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4128 $52.0640
12+ $8.5439 $102.5268
19+ $8.2769 $157.2611
25+ $8.0099 $200.2475
33+ $7.7429 $255.5157
44+ $6.9419 $305.4436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess