EN
  • EN
  • DE

LT1431CS8-E2

Part No LT1431CS8-E2
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Linear Technology
Win Source Part Number 302609-LT1431CS8-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1431CS8-E2 CAD Model

Description

Product Overview: LT1431CS8-E2

The LT1431CS8-E2 is a versatile and reliable precision programmable reference from Linear Technology, designed to offer a combination of flexibility and performance for a wide range of applications. This adjustable shunt voltage reference is available in an 8-lead SOIC package, making it suitable for space-constrained applications that require a high level of accuracy and stability.

Key Features

  • Adjustable Output: The LT1431CS8-E2 offers an output voltage range that can be set from 2.5V to 36V with two external resistors, providing designers with the flexibility to tailor the output to their specific needs.
  • High Precision: This device boasts excellent temperature stability and low dynamic impedance, ensuring precise voltage reference under varying conditions.
  • Low Current Draw: With its low quiescent current, the LT1431CS8-E2 is ideal for battery-powered devices and other power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for challenging environments.

Applications

The LT1431CS8-E2 is well-suited for a variety of applications, including:

  • Power supply control
  • Battery chargers
  • Switching power supplies
  • Motor control
  • Instrumentation systems
  • Adjustable voltage references

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1431CS8-E2 is no exception. It is manufactured to high standards to ensure consistent performance and reliability for critical applications. The device's robust design ensures long-term stability and operation even in the most demanding conditions.

Conclusion

With its adjustable output, high precision, and low power consumption, the LT1431CS8-E2 from Linear Technology is an excellent choice for engineers and designers looking for a reliable and flexible voltage reference solution. Whether it's for power management, precision control, or any other application requiring a stable reference voltage, this product delivers performance you can count on.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess