EN
  • EN
  • DE

LT1395CS6#TRMPBF

Part No LT1395CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 400MHZ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 800 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 10μA
Voltage - Input Offset 1mV
Operating Supply Current 4.6mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 4 V ~ 12 V, ±2 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Manufacturer Homepage www.linear.com
Win Source Part Number 710874-LT1395CS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1395
Introduction Date January 10, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1395CS6#TRMPBF CAD Model

Description

Product Overview: LT1395CS6#TRMPBF

The LT1395CS6#TRMPBF is a high-performance, low-power operational amplifier (op-amp) manufactured by Linear Technology, now part of Analog Devices. This precision analog component is designed to cater to a wide array of applications requiring low voltage operation and minimal power consumption without compromising on the quality of signal amplification.

Key Features

  • High Frequency: The LT1395CS6#TRMPBF boasts a gain bandwidth product of 40MHz, which makes it suitable for high-speed signal processing applications.
  • Low Power Consumption: With a supply current of just 1.2mA per amplifier, this op-amp is an excellent choice for battery-powered devices and energy-sensitive applications.
  • Rail-to-Rail Output: It features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially beneficial when operating at low supply voltages.
  • Single Supply Operation: This op-amp can operate from a single 2.5V to 12V supply, or dual supplies of ±1.25V to ±6V, adding to its versatility in different circuit configurations.
  • SOT-23 Packaging: Encased in a compact SOT-23 package, the LT1395CS6#TRMPBF is ideal for space-constrained applications.

Applications

The LT1395CS6#TRMPBF is suitable for a variety of applications, including:

  • Portable Equipment
  • Test Equipment
  • Battery-Powered Systems
  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems

Quality and Reliability

Linear Technology is known for its high-quality products, and the LT1395CS6#TRMPBF is no exception. It is designed for robust performance in demanding environments and is available in commercial and industrial temperature ranges. The product is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

In summary, the LT1395CS6#TRMPBF operational amplifier from Linear Technology stands out for its high-speed performance, low power consumption, and versatile supply voltage range, all packed in a small footprint. Whether for professional-grade equipment or hobbyist projects, this op-amp is engineered to deliver reliable and efficient performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8211 $54.7477
16+ $6.4173 $102.6768
25+ $6.2168 $155.4200
34+ $6.0162 $204.5508
43+ $5.8157 $250.0751
58+ $5.2141 $302.4178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess