EN
  • EN
  • DE

LT1357CS8#PBF

Part No LT1357CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 25MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 25MHz
Current - Input Bias 120nA
Voltage - Input Offset 200μV
Operating Supply Current 2mA
Channel Output Current 30mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 106704-LT1357CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1357CS8#PBF CAD Model

Description

The LT1357CS8#PBF is a high-speed operational amplifier from Linear Technology, renowned for its exceptional performance and versatility in various applications. This op-amp is designed to offer a perfect blend of speed, precision, and low power consumption, making it an ideal choice for signal conditioning, active filters, and fast amplifiers in a wide array of electronic systems.

Key Features

  • High Speed: The LT1357CS8#PBF offers a gain bandwidth product of 25MHz, which ensures high-speed operation suitable for video and high-frequency signal processing.
  • Low Distortion: With its low harmonic distortion, this op-amp is perfect for audio applications, ensuring crystal clear signal amplification without unwanted noise.
  • Low Noise: The device features a low noise level, which is critical for precision applications, such as medical instrumentation and measurement systems.
  • Single-Supply Operation: The operational amplifier can be powered by a single supply, ranging from 4V to 36V, or dual supplies of ±2V to ±18V. This flexibility makes it suitable for battery-operated devices and mixed supply systems.
  • Slew Rate: It boasts a high slew rate of 600V/μs, enabling the amplifier to respond quickly to changes in the input signal, which is essential for high-speed data acquisition and communication systems.

Applications

The LT1357CS8#PBF is designed for a diverse set of applications, including:

  • Telecommunications
  • Video and audio signal processing
  • Active filters
  • Data acquisition systems
  • Test and measurement equipment
  • Medical instrumentation

Package and Quality

This operational amplifier is packaged in an 8-lead SOIC, which is compact and suitable for space-constrained applications. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations for electronic components.

Conclusion

In conclusion, the LT1357CS8#PBF from Linear Technology stands out as a high-speed, low-distortion operational amplifier that delivers reliable performance for sophisticated electronic systems. Its broad supply voltage range, low power consumption, and high slew rate make it an excellent choice for engineers and designers looking to enhance the efficiency and precision of their circuits.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5648 $54.2592
9+ $11.1301 $100.1709
14+ $10.7823 $150.9522
20+ $10.4345 $208.6900
25+ $10.0866 $252.1650
34+ $9.0432 $307.4688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess