EN
  • EN
  • DE

LT1317BCMS8LTHB

Part No LT1317BCMS8LTHB
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071384-LT1317BCMS8LTHB
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1317BCMS8LTHB CAD Model

Description

LT1317BCMS8#LTHB - Linear Technology's Low Noise, Micropower Step-Up DC/DC Converter

The LT1317BCMS8#LTHB is a high-performance step-up DC/DC converter designed by Linear Technology to meet the needs of battery-powered systems requiring a compact and efficient power solution. This device is tailored for applications that demand low noise, micropower consumption, and a wide input voltage range.

Encased in an MSOP-8 package, the LT1317BCMS8#LTHB boasts a minimum input voltage of just 1.8V, making it ideal for single-cell or dual-cell battery-powered applications, including alkaline, NiCd, NiMH, or single-cell Li-Ion batteries. Its ability to operate up to an input voltage of 12V also allows for versatility in higher voltage applications.

The converter features a fixed frequency, current mode PWM architecture that ensures stable and low-noise operation. The switching frequency of 600kHz allows for the use of small surface-mount inductors and capacitors, minimizing the footprint and cost of the overall power supply design. Furthermore, the device offers a high efficiency of up to 87%, which is crucial for extending battery life in portable devices.

With its internal 2A switch, the LT1317BCMS8#LTHB can deliver output voltages up to 34V, and its output current capability is suitable for a wide range of applications, from OLED displays to bias supplies and beyond. Additionally, the device features a low quiescent current of only 110μA, which drops to 18μA in shutdown mode, further conserving battery life when the converter is not in use.

Protection features are integral to the LT1317BCMS8#LTHB, including a low-battery detector that alerts the system when the input voltage falls below a programmable threshold, and a current limit function to protect the device under overload conditions. These features ensure reliable and safe operation under various conditions.

In summary, the LT1317BCMS8#LTHB from Linear Technology is a versatile, high-efficiency step-up DC/DC converter that is a perfect power management solution for portable devices where space is at a premium and battery life is paramount.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess