EN
  • EN
  • DE

LT1262CS8

Part No LT1262CS8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93326-LT1262CS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1262CS8 CAD Model

Description

Introducing the LT1262CS8 from Linear Technology

The LT1262CS8 is a high-quality, versatile switched-capacitor voltage converter designed by Linear Technology, a brand renowned for its precision, reliability, and innovation in the field of analog integrated circuits. This component is specifically engineered to provide efficient voltage conversion in a compact and durable package, making it an ideal choice for a wide array of electronic applications.

Key Features

  • Output Voltage: The LT1262CS8 is capable of delivering a fixed 12V output from an input voltage range of 4.5V to 5.5V, ensuring a stable and reliable power supply for your circuits.
  • High Frequency Operation: With its high switching frequency of 45kHz, the device allows for small external components, resulting in a reduced overall footprint on your PCB.
  • Low Power Consumption: The device is optimized for low quiescent current, making it suitable for battery-powered and energy-sensitive applications.
  • Thermal Protection: Built-in thermal shutdown ensures the device remains protected under high-temperature conditions, enhancing its longevity and reliability.
  • Easy Integration: The LT1262CS8 comes in an 8-pin SOIC package, which is widely used and easily integrated into various circuit designs.

Applications

The versatility of the LT1262CS8 makes it an excellent choice for numerous applications, including but not limited to:

  • Portable electronics where battery life is critical
  • Memory backup systems that require constant, reliable power
  • Operational amplifier power supplies
  • Flash memory programming supplies
  • Telecommunications equipment

Why Choose LT1262CS8?

Linear Technology's LT1262CS8 is designed with the end-user in mind, offering ease of use, efficiency, and performance. Its ability to provide a fixed high voltage from a lower voltage input without the need for an inductor is a significant advantage in noise-sensitive environments. Moreover, its high-frequency operation allows for the use of smaller capacitors, reducing the space required on the PCB and potentially lowering the overall cost of the design.

Whether you're designing a new product or looking to improve an existing one, the LT1262CS8 from Linear Technology is a reliable and cost-effective solution for your voltage conversion needs.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0295
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Lowest to $10.3783
STMicroelectronics
Lowest to $3.1721
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess