EN
  • EN
  • DE

LT1248CN#PBF

Part No LT1248CN#PBF
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 300kHz
Current - Startup 250μA
Supply Voltage - Operating 15.5 V to 27 V
Temperature Range - Operating 0°C to 100°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1058091-LT1248CN#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1248CN#PBF CAD Model

Description

Linear Technology's LT1248CN#PBF Power Factor Correction Controller

The LT1248CN#PBF is a cutting-edge power factor correction (PFC) controller IC designed by Linear Technology to deliver efficient power management and improved power quality for a wide range of applications. This IC is specifically engineered to address the needs of systems that require high power factor and low harmonic distortion, making it an ideal choice for power supplies in industrial, telecommunications, and consumer electronic products.

Key Features

  • Power Factor Enhancement: The LT1248CN#PBF is designed to significantly improve the power factor of AC/DC converters, bringing it closer to unity. This results in more efficient power usage and compliance with international power quality standards.
  • Low Harmonic Distortion: With its advanced control algorithm, this IC minimizes the total harmonic distortion (THD) in the power supply, ensuring cleaner and more reliable power for sensitive electronic devices.
  • Wide Input Voltage Range: It can operate over a broad range of input voltages, accommodating various applications and ensuring consistent performance under fluctuating power conditions.
  • Versatile Application: The LT1248CN#PBF is suitable for use in offline, boost topologies, which are common in higher power applications, making it a versatile component for designers.

Product Specifications

  • Package: The device is housed in a PDIP-16 package, which is easy to handle and integrate into PCB designs.
  • Temperature Range: It operates effectively over an industrial temperature range, ensuring reliability and performance even in harsh conditions.
  • High-Frequency Operation: The controller supports high-frequency operation, which allows for smaller, lighter, and less expensive magnetic components, reducing overall system size and cost.

Applications

The LT1248CN#PBF is designed for a variety of applications where power efficiency and quality are critical. These include:

  • AC/DC power supplies for personal computers
  • High-power AC/DC converters for servers and telecom systems
  • Industrial power systems requiring robust power factor correction
  • Consumer electronics that demand low harmonic interference

With its robust design and advanced features, the LT1248CN#PBF from Linear Technology is a powerful solution for designers looking to optimize power management and achieve high standards of power quality in their products.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3560 $65.4240
8+ $13.4203 $107.3624
12+ $13.0009 $156.0108
16+ $12.5816 $201.3056
21+ $12.1622 $255.4062
28+ $10.9040 $305.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,289 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess