Product Overview: LT1236BIN8-10 Precision Voltage Reference
The LT1236BIN8-10 is a high-precision voltage reference component produced by Linear Technology, a name synonymous with reliability and accuracy in the field of analog integrated circuits. This device is designed to offer a stable and precise reference voltage, which is crucial for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various other sensitive electronic circuits where voltage accuracy is paramount.
Key Features
- High Accuracy: With an initial accuracy of 0.10%, the LT1236BIN8-10 ensures that the output voltage is extremely close to its nominal value, providing a reliable standard for system calibration and measurement.
- Low Temperature Coefficient: The device boasts an impressive temperature coefficient, typically around 10ppm/°C, which means its output remains consistent across a wide temperature range, minimizing drift and enhancing system stability.
- Long-Term Stability: Over time, the LT1236BIN8-10 exhibits excellent stability, a crucial attribute for maintaining system accuracy without the need for frequent recalibration.
- Low Noise: It features a low output noise, making it ideal for high-resolution and high-precision applications where noise can significantly affect performance.
- Low Drop-Out Performance: The LT1236BIN8-10 operates efficiently with a minimal difference between the input and output voltage, ensuring reliable performance even in low headroom situations.
Applications
The LT1236BIN8-10 is suitable for a variety of applications that require a stable and precise reference voltage. These include:
- Precision data acquisition systems
- High-resolution conversion systems
- Industrial instrumentation
- Medical equipment
- Laboratory equipment and calibration
Package and Availability
The LT1236BIN8-10 is available in an 8-lead PDIP package, offering ease of integration into a wide range of circuit designs. Its robust packaging ensures that it can withstand challenging industrial environments while maintaining its precision and reliability. For designers and engineers seeking a dependable voltage reference, the LT1236BIN8-10 from Linear Technology stands out as an excellent choice.