Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V ~ 40 V
Operating Supply Current 1.5mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780337-LT1236BCS8-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1236
Introduction Date February 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1236BCS8-5#TRPBF CAD Model

Description

The LT1236BCS8-5#TRPBF is a high-precision voltage reference component manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This device is designed to provide a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial process control systems.

Key Features

  • Precision: The LT1236BCS8-5#TRPBF offers an impressive initial accuracy of 0.05% and temperature stability of 10ppm/°C guaranteed over the full operating temperature range, making it highly reliable for critical applications where precision is paramount.
  • Output Voltage: It provides a fixed 5V output, which is a common reference voltage for many electronic circuits.
  • Low Noise: With a low output noise of 1.0µVP-P (0.1Hz to 10Hz), this component ensures minimal disturbance in sensitive electronic applications.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, enhancing its efficiency and making it suitable for battery-operated equipment.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Package: The LT1236BCS8-5#TRPBF is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

This voltage reference is versatile and can be used in a wide range of applications, including:

  • Precision data systems
  • High-resolution converters
  • Portable test instruments
  • Industrial control systems
  • Battery-powered devices
  • Medical equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1236BCS8-5#TRPBF voltage reference meets the highest standards. It undergoes rigorous testing and quality control procedures to guarantee performance, durability, and reliability for professional-grade applications. By choosing this product, designers can be confident in the precision and stability of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1532
ECAD model for TS2431AILT
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for TS6001BIG325T
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
Texas Instruments
IC VREF SHUNT ADJ 8DIP
Need more? Email Us
ECAD model for UC39431NG4
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
Analog Devices Inc.
IC VREF SERIES PREC 2.5V 8-TSSOP / Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP
Lowest to $6.0243
ECAD model for ADR291GRU
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $3.4410
ECAD model for TS6001AIG325T
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4145 $50.4870
15+ $6.9042 $103.5630
23+ $6.6885 $153.8355
31+ $6.4727 $200.6537
40+ $6.2570 $250.2800
54+ $5.6097 $302.9238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,637 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention