EN
  • EN
  • DE

LT1229CS8#TRPBF

Part No LT1229CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 100MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 2500 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 6mA
Output Current per Channel 125mA
Dual Supply Voltage (±) 4 V ~ 30 V, ±2 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780330-LT1229CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1229CS8#TRPBF CAD Model

Description

Product Overview: LT1229CS8#TRPBF

The LT1229CS8#TRPBF is a high-performance, dual and matched operational amplifier from Linear Technology, a brand of Analog Devices renowned for its precision electronic components. This operational amplifier is designed to address a wide range of applications, including telecommunications, test equipment, and data acquisition systems, where precision, speed, and reliability are crucial.

Key Features

  • High Frequency Performance: The LT1229CS8#TRPBF boasts a high gain-bandwidth product of 100MHz and a slew rate of 250V/µs, making it suitable for high-speed signal processing applications.
  • Low Distortion: With its low distortion characteristics, this operational amplifier ensures signal integrity, making it ideal for audio and other sensitive applications.
  • Matched Amplifier Pairs: The dual amplifiers are closely matched, which simplifies the design of differential amplifiers and reduces the need for additional calibration in precision applications.
  • Power Supply Flexibility: It operates from a wide range of supply voltages, from ±4V to ±15V, accommodating various application requirements.
  • Output Drive Capability: This device is capable of driving a 500Ω load to ±10V, providing ample output current for a variety of loads.

Applications

  • Telecommunications
  • Video and Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers

Package and Quality

The LT1229CS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The product is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

Linear Technology ensures high-quality standards, and this product is no exception. It undergoes rigorous testing and quality control measures to deliver consistent performance and reliability that engineers and designers can trust for their critical applications.

Overall, the LT1229CS8#TRPBF from Linear Technology stands out as a versatile and reliable component, offering the precision and speed needed for advanced electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess