EN
  • EN
  • DE

MAX640EPA+

Part No MAX640EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/3.3V 225MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 11.5V
Min/Fixed Output Voltage 1.3V (3.3V)
Maximum Output Voltage 11.5V
Output Current 225mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX640
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705511-MAX640EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX640EPA+ CAD Model

Description

The MAX640EPA+ is a high-efficiency, low-dropout voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is known for its exceptional performance in maintaining a stable output voltage even with variations in input voltage and load conditions. It's a perfect solution for space-constrained applications that require efficient power management.

Key Features

  • Output Voltage: The MAX640EPA+ provides a fixed output voltage, ensuring reliable and consistent power supply to your circuit.
  • High Efficiency: Designed for optimal power conversion, this voltage regulator minimizes energy loss, making it ideal for battery-powered devices.
  • Low Dropout: Its low dropout feature allows the regulator to continue delivering a stable output voltage even when the input voltage is very close to the output voltage, enhancing the device's performance during low battery conditions.
  • Thermal Protection: The regulator includes built-in thermal protection that safeguards the device from damage due to overheating, ensuring long-term reliability.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range, making it suitable for various environments and applications.

Applications

The MAX640EPA+ is versatile and can be used in a wide array of applications. It is particularly well-suited for portable devices, where power efficiency is crucial. Common applications include:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Devices
  • Battery-Powered Equipment
  • Wireless Communication Devices

Technical Specifications

Parameter Value Manufacturer Maxim Integrated Part Number MAX640EPA+ Package/Case 8-PDIP Output Type Fixed Output Voltage 5V Input Voltage (max) 11.5V Operating Temperature -40°C to +85°C

For precise applications and high-performance requirements, the MAX640EPA+ from Maxim Integrated stands out as a regulator that delivers both reliability and efficiency.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess