EN
  • EN
  • DE

LT1227CS8#TRPF

Part No LT1227CS8#TRPF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Linear Technology
Win Source Part Number 302552-LT1227CS8#TRPF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1227CS8#TRPF CAD Model

Description

The LT1227CS8#TRPF is a high-performance, current feedback amplifier designed by Linear Technology, now part of Analog Devices, which is renowned for its precision and durability in the electronics market. This amplifier is specifically tailored for applications requiring low distortion and high speed, making it an ideal choice for video and cable driving applications.

Key Features

  • Voltage Gain: The LT1227 provides a high voltage gain which is essential for maintaining signal integrity in amplification circuits.
  • Slew Rate: With an impressive slew rate, the LT1227 ensures rapid response to changes in input signal, thus preserving the waveform shape and timing.
  • Bandwidth: It offers a wide bandwidth which allows the device to handle a broad range of frequencies without significant loss of signal quality.
  • Low Distortion: The device is engineered to minimize distortion, which is crucial for maintaining the purity of the original signal in high-fidelity applications.
  • Output Current: It is capable of delivering a substantial output current, enabling the device to drive heavy loads when necessary.
  • Package: The LT1227CS8#TRPF comes in an 8-lead SOIC package, which is a compact form factor suitable for space-constrained applications.

Applications

Due to its high-speed and low-distortion characteristics, the LT1227CS8#TRPF is perfectly suited for a wide range of applications, including:

  • Cable drivers
  • Video amplifiers
  • Telecommunications
  • ADC/DAC buffers
  • Test equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1227CS8#TRPF meets the highest standards of reliability and performance. This product is designed for long-term use and is rigorously tested to withstand the demands of professional applications.

Ordering Information

The LT1227CS8#TRPF is available for order, and customers can request samples or place bulk orders according to their requirements. For detailed specifications and purchasing options, interested parties should consult the official Linear Technology or Analog Devices distributors or visit their website for more information.

You May Also Be Interested in

Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2175 $58.4350
5+ $23.9733 $119.8665
7+ $23.2242 $162.5694
9+ $22.4750 $202.2750
12+ $21.7259 $260.7108
16+ $19.4783 $311.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess