Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 61MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 020980-M74HC590RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC590RM13TR CAD Model

Description

STMicroelectronics M74HC590RM13TR 8-bit Binary Counter with Output Register

The STMicroelectronics M74HC590RM13TR is a high-performance CMOS 8-bit binary counter with a storage register and 3-state outputs tailored for use in microprocessor-controlled systems. This integrated circuit combines the functions of an 8-bit counter and an 8-bit register, making it an excellent choice for applications requiring counting and data storage or transfer operations.

Key Features:

  • Counting Sequence: The M74HC590RM13TR offers an 8-bit binary counter with a synchronous clear function, allowing for precise counting and timing operations.
  • Storage Register: An 8-bit register is included to store the counted data, which can be transferred from the counter to the register on the positive transition of the clock signal.
  • 3-State Outputs: The outputs of the register are 3-state, enabling direct connection to a bus-oriented system without the need for interface components.
  • High-Speed Operation: The device is capable of high-speed operation, making it suitable for fast systems and ensuring quick data processing and transfer.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing versatility for use in various digital systems.
  • Low Power Consumption: Designed with CMOS technology, the M74HC590RM13TR ensures low power dissipation, which is crucial for battery-powered and energy-efficient applications.
  • Output Drive Capability: The chip can drive up to 15 LSTTL loads, ensuring compatibility with a wide range of digital circuits.

Applications:

The M74HC590RM13TR is suitable for a variety of applications in the field of digital electronics. It is particularly useful in systems that require counting, such as frequency dividers, event counters, and timers. Additionally, its ability to interface with microprocessors makes it ideal for use in data acquisition systems, digital instrumentation, and control systems where data storage and transfer are essential.

Package Information:

The device is available in a compact surface-mount package, specifically the SO-16 package, which is designed for space-saving on PCBs. The part number M74HC590RM13TR refers to the tape and reel packaging option, which facilitates automated assembly processes for mass production.

Overall, the M74HC590RM13TR from STMicroelectronics is a versatile and reliable component for designers looking to incorporate an 8-bit counter with additional storage capabilities into their digital systems.

You May Also Be Interested in

ON Semiconductor
IC COUNTER BIN DUAL 4BIT 14-SOIC
Need more? Email Us
ECAD model for DM74LS393M
Texas Instruments
Counter Dual 4-Bit Binary UP 16-Pin PDIP Tube / IC DUAL BINARY UP COUNTER 16-DIP
Lowest to $0.1621
ECAD model for CD4520BE
Texas Instruments
IC DECADE COUNTER/DIVIDER 16SOIC
Lowest to $0.6323
ECAD model for CD74HC4017M96
Texas Instruments
IC COUNTER PROG DIV-BY-N 24-SOIC
Lowest to $3.6261
ECAD model for CD74HC4059M96
Texas Instruments
IC 7-STAGE BIN RIP CNTR 14TSSOP
Lowest to $0.4444
ECAD model for CD74HC4024PW
Texas Instruments
IC BINARY COUNTER/DIV/OSC 16SOIC
Lowest to $0.2275
ECAD model for CD4060BM96G4
Texas Instruments
IC 4-BIT SYNC BIN CNTR 16-SOIC
Lowest to $0.8879
ECAD model for CD74AC163M96
Texas Instruments
IC DUAL DECADE RPL COUNTR 16SOIC
Lowest to $0.7170
ECAD model for CD74HC390M
Texas Instruments
IC DUAL 4-STG BIN COUNTER 14SOIC
Lowest to $0.3753
ECAD model for CD74HC393M96

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2846 $57.8070
110+ $1.0541 $115.9510
165+ $1.0212 $168.4980
230+ $0.9883 $227.3090
295+ $0.9552 $281.7840
395+ $0.8565 $338.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention