EN
  • EN
  • DE

LT1190CN8

Part No LT1190CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description Ultra High Speed Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205304-LT1190CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1190CN8 CAD Model

Description

Linear Technology's LT1190CN8 High-Speed Operational Amplifier

The LT1190CN8 is a high-speed operational amplifier from Linear Technology, renowned for its exceptional performance and reliability. Designed with advanced processing techniques, this operational amplifier delivers a perfect balance of speed and power efficiency, making it an ideal component for a wide range of applications, including telecommunications, test equipment, and video systems.

Key Features

  • High Speed: The LT1190CN8 boasts a fast slew rate of 600V/µs, ensuring rapid response times in high-frequency applications. This makes it well-suited for video and high-speed signal processing tasks where timing is critical.
  • Wide Bandwidth: With a gain bandwidth product of 7MHz, this op-amp can handle a broad spectrum of signals, providing versatility in its use across various technologies.
  • Low Distortion: It offers low distortion characteristics, which is essential for maintaining signal integrity, especially in audio and instrumentation applications.
  • High Output Drive Capability: Capable of delivering up to ±50mA of output current, the LT1190CN8 can drive heavy loads without compromising performance.
  • Single Supply Operation: It can operate from a single 5V supply, simplifying power supply design and making it compatible with many digital systems.
  • Dual Supply Operation: For applications requiring more headroom, the op-amp can also operate from dual supplies ranging from ±2.5V to ±6V.

Applications

  • Video Amplifiers
  • Cable Drivers
  • Test Equipment
  • Telecommunications
  • Data Acquisition Systems
  • Active Filters

The LT1190CN8 comes in an 8-pin PDIP package, which is a standard through-hole format, providing ease of integration into existing designs. Its robustness and high-speed characteristics make it a go-to choice for engineers looking to enhance the performance of their high-frequency signal processing circuits.

Whether you're designing a sophisticated video system or a complex telecommunications network, the LT1190CN8 from Linear Technology offers the speed, power efficiency, and reliability you need to create a high-performing end product.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9662 $59.5944
29+ $4.0748 $118.1692
44+ $3.9476 $173.6944
61+ $3.8202 $233.0322
79+ $3.6929 $291.7391
105+ $3.3108 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess