EN
  • EN
  • DE

LT1179CN

Part No LT1179CN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 17uA Max, Dual and Quad, Single Supply, Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205286-LT1179CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1179CN CAD Model

Description

Product Overview: LT1179CN from Linear Technology

The LT1179CN is a high-performance, quad operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This particular component is part of a family of op-amps that offer an optimal balance between cost and performance, making it suitable for a wide range of applications in industrial, automotive, and consumer electronics.

Key Features:

  • Low Power Consumption: The LT1179CN is designed to operate with a low supply current, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: It can be powered by a supply voltage ranging from 4V to 36V, or from ±2V to ±18V when using a dual supply configuration, providing flexibility in various circuit designs.
  • High Output Drive: Capable of driving heavy loads, the LT1179CN can deliver output currents up to 50mA, which is sufficient for many applications that require significant power delivery to the load.
  • Low Offset Voltage: The op-amp features a low input offset voltage, which minimizes errors in precision applications and improves overall system accuracy.
  • Unity-Gain Stable: It is designed to be stable when operating at a gain of one, ensuring reliable performance even in unity-gain buffer configurations.

Applications:

The versatility of the LT1179CN makes it well-suited for a variety of applications, including:

  • Active filters and integrators
  • Signal conditioning circuits
  • Audio amplification
  • Data acquisition systems
  • Power supply control
  • Analog-to-digital converter (ADC) drivers

Quality and Reliability:

Linear Technology is known for its stringent quality control and the LT1179CN is no exception. The device is available in a 14-pin PDIP package, ensuring robustness and ease of handling during the manufacturing process. Engineers and designers can rely on this op-amp to deliver consistent performance over time and under varying environmental conditions.

In conclusion, the LT1179CN from Linear Technology is a reliable and cost-effective solution for those seeking a high-quality quad operational amplifier that offers a blend of low power consumption, wide supply voltage range, and high output drive capability.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess