EN
  • EN
  • DE

LT1168ACS8#PBF

Part No LT1168ACS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 400KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 40pA
Voltage - Input Offset 15μV
Operating Supply Current 350μA
Channel Output Current 32mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057934-LT1168ACS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1168ACS8#PBF CAD Model

Description

LT1168ACS8#PBF - Precision Instrumentation Amplifier

The LT1168ACS8#PBF is a high-quality precision instrumentation amplifier designed by Linear Technology, now part of Analog Devices, for applications requiring accurate, low noise, and high gain amplification. This versatile component is an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and data acquisition systems.

One of the standout features of the LT1168ACS8#PBF is its precision. With a very low input offset voltage, offset drift, and excellent CMRR (Common Mode Rejection Ratio), it ensures that the output signal is a true representation of the input, with minimal interference from noise or variations in common mode voltage. This makes it perfect for sensitive applications where signal integrity is paramount.

The LT1168ACS8#PBF operates with a single power supply ranging from 4V to 36V, or dual supplies from ±2V to ±18V, providing flexibility in various circuit designs. Its power consumption is also optimized for efficiency, which is critical for battery-powered and portable devices.

Moreover, this instrumentation amplifier features an externally programmable gain set by a single resistor. This allows users to easily configure the amplifier for different gain settings without the need for multiple amplifiers or complex switching networks.

The device is packaged in the 8-lead SOIC package, denoted by the 'S8' in its part number, offering a compact footprint suitable for space-constrained applications. The '#PBF' suffix indicates that the product is lead-free, adhering to environmental standards and regulations, making it a responsible choice for modern electronic designs.

In summary, the LT1168ACS8#PBF from Linear Technology is a top-tier instrumentation amplifier that combines precision, flexibility, and power efficiency. Its robust design and easy gain configuration make it an excellent choice for engineers and designers looking to create reliable and accurate signal processing circuits.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8778 $62.6334
7+ $17.1310 $119.9170
11+ $16.5950 $182.5450
15+ $16.0603 $240.9045
19+ $15.5244 $294.9636
25+ $13.9189 $347.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess