EN
  • EN
  • DE

LT1167CS8#TRPBF

Part No LT1167CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 1.2 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 80pA
Voltage - Input Offset 20μV
Operating Supply Current 900μA
Output Current per Channel 27mA
Dual Supply Voltage (±) 4.6 V ~ 36 V, ±2.3 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Manufacturer Homepage www.linear.com
Win Source Part Number 710870-LT1167CS8#TRPBF
Family Name LT1167
Introduction Date December 11, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1167CS8#TRPBF CAD Model

Description

LT1167CS8#TRPBF - Precision Instrumentation Amplifier by Linear Technology

The LT1167CS8#TRPBF is a single-resistor gain programmable, precision instrumentation amplifier that offers excellent accuracy and ease of use. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this device is designed to meet the stringent requirements of precision signal processing and data acquisition systems.

The LT1167CS8#TRPBF features a unique gain set resistor (Pin 8) which allows the user to configure the amplifier's gain with a single external resistor. This innovative design greatly simplifies the gain configuration process, reducing potential error sources and improving overall system reliability. With a wide gain range from 1 to 10,000, this amplifier is versatile enough to be used in a multitude of applications ranging from medical instrumentation to industrial process controls.

One of the key attributes of the LT1167CS8#TRPBF is its precision. It boasts a low input offset voltage, low input bias currents, and excellent noise performance, ensuring accurate signal amplification even in the most demanding environments. The low input offset voltage allows for high accuracy without the need for external nulling, while the low noise ensures a clean signal amplification, which is critical in high-resolution data systems.

In addition to its precision, the LT1167CS8#TRPBF offers a high common-mode rejection ratio (CMRR) over a wide frequency range, which is essential for applications that encounter common-mode signals or noise. This feature ensures that the amplifier selectively amplifies the differential input signal while rejecting unwanted common-mode signals.

The device is packaged in an 8-lead SOIC package, making it compact and suitable for space-constrained applications. It operates over a wide supply voltage range, accommodating single supply operation from 4.5V to 36V or dual supplies of ±2.25V to ±18V. This flexibility in power supply requirements allows the LT1167CS8#TRPBF to be easily integrated into a variety of system designs without the need for additional power management components.

Overall, the LT1167CS8#TRPBF is a robust, high-precision instrumentation amplifier that delivers reliable performance for critical applications, making it an excellent choice for design engineers looking for a dependable solution in precision signal processing.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4437 $61.7748
7+ $14.4662 $101.2634
11+ $13.9775 $153.7525
16+ $13.0000 $208.0000
20+ $12.5113 $250.2260
25+ $12.0226 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess