Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Voltage - Supply 2.4V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package SOT-23-8
Package / Case SOT-23-8
Standard Package 1,029 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 703871-MAX4467EKA
Ultra Librarian 3D Model Ultra Librarian MAX4467EKA CAD Model

Description

Maxim Integrated's MAX4467EKA: Ultra-Small Microphone Amplifier

The MAX4467EKA from Maxim Integrated is a high-performance, low-power microphone amplifier optimized for use in portable electronic devices. Its compact size and minimal power consumption make it an ideal choice for applications where space is at a premium and battery life is critical, such as mobile phones, laptops, and portable audio recorders.

Key Features

  • Low Voltage Operation: The MAX4467EKA operates from a single 2.4V to 5.5V supply, making it compatible with most portable device battery voltages.
  • Ultra-Small Package: Housed in a tiny SOT23-8 package, it takes up minimal board space, which is essential for compact electronic designs.
  • Low Noise Performance: It offers excellent noise performance, which is critical for clear audio signal amplification in sensitive applications.
  • Adjustable Gain: The gain can be set from 6.8dB to infinity using external resistors, providing design flexibility to match the requirements of various microphone types and system designs.
  • Low Power Consumption: The device features a low quiescent current draw, which extends battery life in portable applications.
  • Integrated Biasing: The MAX4467EKA includes an on-chip biasing circuit for electret microphones, simplifying the design and reducing external component count.

Applications

  • Portable Audio Devices
  • Cellular Phones
  • Tablets and Laptops
  • Bluetooth Headsets
  • Dictation Machines
  • Conference Phones

The MAX4467EKA is designed to interface seamlessly with digital signal processors (DSPs) and analog-to-digital converters (ADCs), ensuring high-fidelity audio capture for voice recognition systems, digital assistants, and high-quality audio recording. Its robust design includes protection against electrostatic discharge (ESD) and it is specified over the extended -40°C to +85°C temperature range, making it suitable for demanding environments.

Maxim Integrated's commitment to quality and performance is evident in the MAX4467EKA, making it a go-to choice for designers looking to incorporate a reliable and efficient microphone amplification solution in their next project.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2078
ECAD model for NS4263
STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Need more? Email Us
ECAD model for TDA7808-ZST
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
National Semiconductor (TI)
LM48822 GND-REF ULTRA HIGH PSRR
Need more? Email Us
ECAD model for LM48822TLX/NOPB
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ECAD model for LMV1099TLX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention