EN
  • EN
  • DE
  • IT

LT1161CSW#TRPBF

Part No LT1161CSW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER NCH QUAD 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 48 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 109351-LT1161CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1161CSW#TRPBF CAD Model

Description

Product Overview: LT1161CSW#TRPBF

The LT1161CSW#TRPBF is a versatile quad high-side gate driver designed by Linear Technology that allows users to independently control four N-channel MOSFETs over a wide voltage range. This integrated circuit is tailored for use in a variety of applications, including but not limited to, automotive, industrial, and communication systems where controlling power to various loads efficiently and reliably is crucial.

Key Features

  • Voltage Range: The device operates over a broad supply voltage range of 12V to 48V, making it suitable for a wide array of applications.
  • Independent Control: Each of the four drivers can be controlled separately, providing flexibility and precise control over connected loads.
  • Protection Features: It includes comprehensive protection features such as over-current protection, thermal shutdown, and automatic restart to ensure the longevity and reliability of the application.
  • Gate Drive: The LT1161CSW#TRPBF provides strong gate drive for the MOSFETs, which is capable of driving a 1000pF load with a rise and fall time of typically 13us.
  • Status Flag: Each channel has a status flag output that can be used for diagnostics and system monitoring, enhancing the safety and performance of the system.

Applications

The device's robust design and protection features make it an ideal choice for applications that require high-side switching, including:

  • Automotive power distribution
  • Industrial control systems
  • Intelligent power management
  • Computer/server power supplies

Quality and Reliability

Linear Technology's LT1161CSW#TRPBF is designed to meet the rigorous demands of high-performance environments. It is available in a 20-lead wide body SOIC package, which ensures a compact footprint while allowing for adequate heat dissipation. The device is also RoHS compliant, ensuring adherence to environmental standards and regulations.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 663 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess