EN
  • EN
  • DE

LT1133ACS#TR

Part No LT1133ACS#TR
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Linear Technology
Win Source Part Number 302506-LT1133ACS#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1133ACS#TR CAD Model

Description

Overview of Product LT1133ACS#TR

The LT1133ACS#TR is a high-quality integrated circuit from Linear Technology, designed to provide robust and reliable serial communication capabilities. This product is a part of the LT1133 series, which is known for its advanced features in serial data transmission, making it an excellent choice for a variety of applications including industrial control systems, networking equipment, and data communication devices.

Key Features

  • Multiple Drivers and Receivers: The LT1133ACS#TR comes equipped with three drivers and five receivers, ensuring flexibility in handling multiple data streams simultaneously.
  • Low Power Operation: This device is optimized for low power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Enhanced ESD Protection: With built-in electrostatic discharge protection, the LT1133ACS#TR guards against damage from static electricity, enhancing the longevity and reliability of the product.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various system design requirements.
  • High Data Rate: The device supports high-speed data rates, allowing for efficient and rapid data transfer.

Applications

The versatility of the LT1133ACS#TR makes it suitable for a wide range of applications. It is particularly useful in:

  • Serial data communication where multiple transceivers are required.
  • Industrial control systems that demand reliable data transmission under harsh conditions.
  • Portable and power-sensitive devices due to its low power operation.
  • Networking equipment, including routers and switches.

Product Specifications

The LT1133ACS#TR is available in a compact surface-mount package, ideal for modern, space-constrained electronic assemblies. It is designed to be used in conjunction with industry-standard protocols, ensuring compatibility with a broad array of existing systems and components.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1133ACS#TR is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. Customers can rely on this product for their critical communication needs, with the assurance of support from Linear Technology's renowned customer service and technical support teams.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.4545 $98.4545
2+ $95.3776 $190.7552
3+ $92.3007 $276.9021
4+ $89.2238 $356.8952
5+ $79.9941 $399.9705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess