EN
  • EN
  • DE

HXD25-P

Part No HXD25-P
Manufacturer LEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LEM
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825268-HXD25-P
Ultra Librarian 3D Model Ultra Librarian HXD25-P CAD Model

Description

The HXD25-P is a current transducer manufactured by LEM. It's designed for electronic measurement of DC, AC, pulsed, and mixed currents. The HXD series utilizes a closed-loop (compensated) technology with a magnetic core, providing galvanic isolation between the primary (measured) and secondary (output) circuits.

Applications:

  • AC variable speed drives: Measuring the current in motor control applications.
  • Static converters for DC motor drives: Monitoring current in DC motor drives.
  • Uninterruptible Power Supplies (UPS): Measuring current in UPS systems.
  • Welding power supplies: Providing accurate current feedback in welding applications.
  • SMPS (Switched Mode Power Supplies): Monitoring current levels in power supplies.
  • Battery supplied applications: Measuring charge and discharge currents.

Features:

  • Closed-loop (compensated) technology: For high accuracy and linearity.
  • Galvanic isolation between primary and secondary circuits: Provides safety and prevents ground loops.
  • Low temperature drift: Ensures stable performance over a wide temperature range.
  • Wide frequency bandwidth: Capable of measuring a broad range of current frequencies.
  • Fast response time: Enables accurate measurement of fast-changing currents.
  • Compact design: Suitable for space-constrained applications.
  • High immunity to external interference: Provides reliable measurements in noisy environments.

Benefits:

  • Accurate current measurement: Enables precise control and monitoring of electrical systems.
  • Improved system safety: Galvanic isolation protects against electrical hazards.
  • Enhanced system performance: Accurate current feedback allows for optimized control algorithms.
  • Reduced energy consumption: Accurate monitoring of current allows for efficient energy management.
  • Increased system reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified system design: Compact size and easy integration simplify system design.

Additional Details:

The HXD25-P typically operates with a supply voltage of ±15V DC. The primary current measuring range is up to ±25 A. The output is a current signal proportional to the primary current. It is crucial to consult the LEM datasheet for specific performance characteristics, such as accuracy, linearity, response time, and operating temperature range. The transducer's construction generally involves a magnetic core, a Hall effect sensor, and compensation circuitry. It's designed for through-hole mounting.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess