EN
  • EN
  • DE

LT1124AMPS8#PBF

Part No LT1124AMPS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12.5MHZ 8SO / Op Amp Dual Low Noise Amplifier ±22V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 12.5MHz
Current - Input Bias 5nA
Voltage - Input Offset 20μV
Operating Supply Current 2.3mA
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780235-LT1124AMPS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1124
Introduction Date January 10, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1124AMPS8#PBF CAD Model

Description

The LT1124AMPS8#PBF is a high-performance dual operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. This precision op-amp is well-suited for applications requiring low noise and high speed, making it an excellent choice for audio, instrumentation, and control systems.

Key Features

  • Low Noise: The device boasts an outstanding low noise density of 2.5nV/√Hz at 1kHz, which ensures signal fidelity in sensitive audio and measurement applications.
  • High Speed: With a slew rate of 4.5V/µs and a gain bandwidth product of 20MHz, this op-amp can handle fast signal changes and high-frequency signals with ease.
  • Precision: The LT1124AMPS8#PBF provides excellent DC performance with a maximum input offset voltage of 40µV and an input offset voltage drift of 0.3µV/°C, ensuring stable and precise operation over temperature variations.
  • Low Distortion: Its low total harmonic distortion (THD) makes it a suitable choice for high-fidelity audio applications.
  • Stable with Capacitive Loads: The ability to drive capacitive loads makes this op-amp versatile in various circuit configurations.
  • Power Supply Range: It operates with a wide supply range of ±2.5V to ±18V, accommodating a broad spectrum of applications.
  • Package: The device comes in an 8-lead plastic SO package, which is compact and suitable for space-constrained applications.

Applications

The LT1124AMPS8#PBF is ideal for a range of applications including:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Professional microphones and mixers
  • Test and measurement equipment

Conclusion

Overall, the LT1124AMPS8#PBF from Linear Technology represents a blend of precision, low noise, and high-speed operation. Its robust features make it a go-to choice for engineers and designers seeking to enhance the performance of their high-end audio and instrumentation systems. Its reliability and versatility ensure it can meet the stringent requirements of a wide array of sophisticated electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess