EN
  • EN
  • DE

LT1122CS8

Part No LT1122CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Fast Settling, JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type J-FET
Slew Rate 75V/μs
Gain Bandwidth Product 13MHz
Current - Input Bias 12pA
Voltage - Input Offset 130μV
Supply Current 7.8mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1122
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205141-LT1122CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1122CS8 CAD Model

Description

Linear Technology

The LT1122CS8 is a high-speed, precision operational amplifier from Linear Technology, designed for a wide array of applications that require fast and accurate signal processing. This operational amplifier stands out in the market due to its exceptional speed-to-power ratio, making it an ideal choice for systems where both speed and power efficiency are crucial.

Key Features:

  • High Slew Rate: The LT1122CS8 boasts a high slew rate of 20V/µs, which allows it to respond quickly to changes in the input signal, making it perfect for high-speed data acquisition systems, video processing, and other dynamic applications.
  • Low Offset Voltage: With a low input offset voltage specification, this op-amp ensures high accuracy in signal amplification, critical for precision instrumentation and measurement systems.
  • Wide Bandwidth: It features a gain bandwidth product of 20MHz, providing a wide frequency range for processing signals without significant attenuation or phase shift.
  • Stable with Capacitive Loads: The LT1122CS8 is designed to remain stable with capacitive loads, which is essential for applications involving digital-to-analog converters or filters.
  • Single-Supply Operation: This device can operate from a single supply, extending from 4V to ±15V, adding versatility in various circuit configurations and simplifying power supply design.

Applications:

  • Telecommunications
  • Active Filters
  • Fast Amplifiers
  • Video and Imaging Systems
  • Data Acquisition Systems
  • Test Equipment

The LT1122CS8 comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications while still providing robust performance. Its combination of speed, precision, and power efficiency makes it an excellent choice for designers looking to enhance system responsiveness and accuracy without compromising on power consumption.

Linear Technology's commitment to high-quality components is reflected in the LT1122CS8, ensuring reliable and consistent performance for critical applications in industrial, medical, and consumer electronics sectors.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7250 $58.9000
9+ $12.0821 $108.7389
13+ $11.7045 $152.1585
18+ $11.3270 $203.8860
23+ $10.9494 $251.8362
31+ $9.8167 $304.3177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess