EN
  • EN
  • DE

LT1103CY

Part No LT1103CY
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description Switching Controller, Current-mode, 2A, 200kHz Switching Freq-Max, BIPolar, PZIP7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071301-LT1103CY
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1103CY CAD Model

Description

The LT1103CY is a high-speed, dual operational amplifier from Linear Technology, designed for applications requiring wide bandwidth and fast settling times. It offers excellent DC performance and low input bias current, making it suitable for precision applications as well. This amplifier is known for its stability and ability to drive capacitive loads.

Applications

  • High-speed data acquisition systems
  • Video amplifiers
  • Fast comparators
  • Active filters
  • Instrumentation amplifiers
  • Signal conditioning circuits

Features

  • High Slew Rate: Typically 150V/µs, enabling fast signal processing.
  • Wide Bandwidth: Offers a gain-bandwidth product of 40 MHz, allowing for high-frequency operation.
  • Low Input Bias Current: Ensures minimal DC errors in precision applications.
  • Low Offset Voltage: Provides accurate signal amplification with minimal offset.
  • Dual Amplifier Configuration: Integrates two independent amplifiers in a single package, saving board space and reducing cost.
  • Stable with Capacitive Loads: Can drive capacitive loads without oscillation, simplifying design.

Benefits

  • Improved Signal Fidelity: High slew rate and wide bandwidth ensure accurate reproduction of high-frequency signals.
  • Enhanced Precision: Low input bias current and offset voltage minimize DC errors, improving accuracy in sensitive applications.
  • Reduced Design Complexity: Stability with capacitive loads simplifies circuit design and eliminates the need for external compensation components.
  • Cost-Effective: Integration of two amplifiers in a single package reduces component count and overall system cost.
  • Optimized Performance: Carefully designed to provide a balance of speed, precision, and stability for a wide range of applications.

Additional Details

The LT1103CY typically operates from ±5V to ±15V power supplies. It is available in various packages, including a PDIP and SOIC. The operating temperature range is specified in the datasheet, and it's important to check the specific grade for operation in extreme temperature environments. Detailed electrical characteristics, such as input voltage range, output voltage swing, and power dissipation, are provided in the manufacturer's datasheet. For optimal performance, it is recommended to follow the layout guidelines provided by Linear Technology to minimize noise and ensure stability.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess