Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204997-LT1085CM
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1085CM CAD Model

Description

The LT1085CM is a robust adjustable voltage regulator from Linear Technology, designed to offer exceptional performance in a variety of applications. This low dropout regulator (LDO) is capable of delivering up to 3A of continuous output current with a dropout voltage of typically 1.5V at full load, making it an excellent choice for linear power supplies, battery chargers, and other demanding voltage regulation tasks.

Key Features

  • Output Current: Capable of providing up to 3A of continuous output current.
  • Adjustable Output: The output voltage can be set from 1.25V to approximately 29V with the use of external resistors.
  • Low Dropout Voltage: Typically 1.5V at full load, which allows for better performance compared to many other voltage regulators.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms ensure the long-term reliability of the regulator under excessive load conditions.
  • Stable with Low-ESR Output Capacitors: The LT1085CM remains stable with output capacitors as low as 10μF, reducing the size and cost of the overall power supply design.

Applications

The versatility of the LT1085CM makes it suitable for a wide range of applications, including:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Constant current regulators
  • Battery chargers
  • Adjustable power supplies

Package and Reliability

The LT1085CM is available in a TO-220 package, which is designed for easy mounting and optimal heat dissipation. This package, combined with the inherent thermal protection features, ensures that the device can handle high levels of power without compromising its lifespan or stability.

Conclusion

With its strong feature set and robust design, the LT1085CM from Linear Technology stands out as a reliable and flexible solution for anyone in need of a high-performance adjustable voltage regulator. Whether you're designing a simple power supply or an intricate multi-rail system, the LT1085CM is engineered to deliver precision, efficiency, and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.4428
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2353 $65.1177
22+ $5.9368 $130.6096
34+ $5.7511 $195.5374
47+ $5.5656 $261.5832
61+ $5.3800 $328.1800
81+ $4.8236 $390.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,430 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention